Laptop Case

Manufacturer Part Number
1470-000-110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

BODY: ABS
LATCH: ABS
O-RING: Polymer
PINS: Stainless Steel
FOAM: 1.3 lb Polyurethane
PURGE BODY: ABS
PURGE VENT: 3 Micron Hydrophobic Non-Woven
PURGE O-RING: 70 Shore Nitrile
LID DEPTH:  1.47" (3.7 cm)
BOTTOM DEPTH:  2.40" (6.1 cm)
TOTAL DEPTH:  3.87" (9.8 cm)
INT VOLUME:  0.38 ft³ (0.011 m³)
WEIGHT WITH FOAM:  5.51 lbs (2.5 kg)
WEIGHT WITHOUT FOAM:  4.28 lbs (1.9 kg)
BUOYANCY:  24.91 lbs (11.3 kg)
MINIMUM TEMPERATURE:  -40° F (-40 ° C)
MAXIMUM TEMPERATURE:  210° F (99 ° C)
CERTIFICATIONS: MIL C-4150J