EliteBook 840 G3 Notebook PC (ENERGY STAR)

Impressively thin and light, the HP EliteBook 840 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
V1H24UT#ABA
EAN/UPC
0889894872524,889894872524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family:
  • Intel® Core™ i7 processor
Processor:
  • Intel® Core™ i7-6600U (2.6 GHz, up to 3.4 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Chipset:
  • Chipset is integrated with processor
Environmental:
  • Low halogen
Dimensions and weight:
Dimensions (W x D x H):
  • 13.3 x 9.3 x 0.74 in (non-touch); 13.3 x 9.3 x 0.8 in (touch) (33.8 x 23.7 x 1.89 cm (non-touch); 33.8 x 23.7 x 2.02 cm (touch))
Weight:
  • Starting at 3.41 lb (non-touch); Starting at 3.76 lb (touch) (Starting at 1.54 kg (non-touch); Starting at 1.7 kg (touch)) (Weight will vary by configuration.)
Memory:
Memory:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots: 2 SODIMM

Storage:
Internal drive:
  • 512 GB M.2 SATA TLC SSD
Display and graphics:
Display:
  • 14" diagonal FHD SVA anti-glare slim LED-backlit (1920 x 1080)
Graphics: Intel® HD Graphics 520

Expansion features:
Ports:
  • 1 USB 3.0
  • 1 USB 3.0 charging
  • 1 USB Type-C™
  • 1 DisplayPort
  • 1 VGA
  • 1 headphone/microphone combo
  • 1 AC power
  • 1 RJ-45
  • 1 docking connector
Expansion slots:
  • 1 media card reader
  • 1 external SIM (Supports SD, SDHC, SDXC.)
Audio:
  • Audio by Bang & Olufsen
  • Integrated dual array microphone
  • Integrated premium speakers
  • HP Noise Reduction Software
  • HP Clear Sound Amp
Camera:
  • 720p HD webcam
Keyboard:
  • Spill-resistant keyboard with drain; Spill-resistant backlit keyboard with drain and DuraKeys (optional)
Communications:
Network interface:
  • Intel® Ethernet Connection I219-LM 10/100/1000 (with Intel® i5-6300U and i7-6600U)
Wireless:
  • Intel 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.2 Combo
Power and operating requirements:
Power supply:
  • 45 W Smart AC adapter
  • 65 W Smart AC adapter
Battery type:
  • HP Long Life 3-cell, 46 WHr Li-ion
Battery life:
  • Up to 9 hours (3-cell, 46 WHr) (models with SSD)
Security management:
Security management:
  • Security lock slot (lock must be purchased separately)
  • TPM 1.2/2.0
  • Integrated smart card reader (active)
  • Preboot Authentication (password, Smart Card)
  • HP Fingerprint reader (optional)
What's included:
Software:
  • HP 3D Driveguard
  • HP BIOSphere with HP Sure Start
  • HP Client Security
  • HP Connection Manager (models with Windows 7 only)
  • HP ePrint Driver
  • HP Recovery Manager
  • HP SoftPaq Download Manager
  • HP Support Assistant
  • Buy Office
  • HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
  • HP Noise Reduction Software
  • HP Image Assistant
Warranty:
  • 3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.