EliteBook 850 G3 Notebook PC (ENERGY STAR)

Impressively thin and light, the HP EliteBook 850 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Portable powerhouse

Combine high performance technology and long battery life with Windows 10 Pro, 6th Gen Intel® Core™ processors, and a PCIe Gen3 SSD. Drive performance with DDR4 memory technology and dual storage options that provide fast and easy access to for demanding business applications and fast access to data.

Slim new design with all the right ports

Connect to essential ports without the hassle of dongles. At just 19.4 mm, the ultraslim and light HP EliteBook 850 comes with VGA, Display Port, RJ-45 USB, USB-C, and enterprise docking capabilities.

Strong security, powerful manageability

Protect, detect, and recover from malicious attacks with HP Sure Start with Dynamic Protection - the industry’s first self-healing BIOS that monitors and corrects BIOS corruption every 15 minutes.

Designed for collaboration

Replace your speaker phone with the HP EliteBook 850 with Audio by Bang & Olufsen plus HP Noise Reduction Software that provides a rich collaboration experience for optional applications like Skype for Business.

Featuring

Let nothing stand in your way

    • Power through your day with Windows 10 Pro and the powerful, sleek, thin, and light HP EliteBook 850.
    Self-healing safeguard
    • HP Sure Start with Dynamic Protection checks your BIOS every 15 minutes to detect attacks and corruption then self-heals the BIOS automatically.

    Give your fingers a break

      • Enjoy a remarkable balance of comfort and feedback with the HP Premium Keyboard with a full numeric keypad.

      Manufacturer Part Number
      V1H22UT#ABA
      EAN/UPC
      0889894869876,889894869876
      Full Product Specifications

      Note:

      • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
      • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
      • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


      System features: Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
      Processor family:
      Intel® Core™ i7 processor

      Processor: Intel® Core™ i7-6600U with Intel HD Graphics 520 (2.6 GHz, up to 3.4 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
      Chipset: Chipset is integrated with processor
      Environmental:
      Low halogen


      Dimensions and weight: Dimensions (W x D x H): 15.09 x 10.1 x 0.76 in (non-touch); 15.09 x 10.1 x 0.82 in (touch) (38.33 x 25.77 x 1.94 cm (non-touch); 38.33 x 25.77 x 2.08 cm (touch))
      Weight: Starting at 4.15 lb (non-touch); Starting at 4.54 lb (touch) (Starting at 1.88 kg (non-touch); Starting at 2.06 kg (touch))
      (Weight will vary by configuration.)

      Memory:Memory:
      8 GB DDR4-2133 SDRAM (1 x 8 GB)

      Memory slots: 2 SODIMM

      Storage: Internal drive: 500 GB 7200 rpm SATA

      Display and graphics: Display: 39,6 cm (15.6") diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)
      Graphics: Intel® HD Graphics 520

      Expansion features:Ports:
      1 USB 3.0
      1 USB 3.0 charging
      1 USB Type-C™
      1 DisplayPort
      1 VGA
      1 headphone/microphone combo
      1 AC power
      1 RJ-45
      1 docking connector

      Expansion slots:
      1 media card reader
      1 external SIM
      (Supports SD, SDHC, SDXC.)
      Audio:
      Audio by Bang & Olufsen
      Integrated dual array microphone
      Integrated premium speakers
      HP Noise Reduction Software
      HP Clear Sound Amp

      Camera: 720p HD webcam
      Keyboard: Spill-resistant backlit keyboard and drain

      Communications: Network interface: Intel® Ethernet Connection I219-LM 10/100/1000 (with Intel® i5-6300U and i7-6600U)
      Wireless:
      Intel Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo


      Power and operating requirements:Power supply:
      45 W Smart AC adapter
      65 W Smart AC adapter

      Battery type:
      HP Long Life 3-cell, 46 WHr Li-ion

      Battery life: 3-cell (46 WHr): Up to 13 hours and 15 minutes (Windows 7)

      Security management:Security management:
      Security lock slot (lock must be purchased separately)
      TPM 1.2/2.0
      Integrated smart card reader (active)
      Preboot Authentication (password, Smart Card)
      HP Fingerprint reader (optional)


      What's included:Software:
      HP 3D Driveguard
      HP BIOSphere with HP Sure Start
      HP Client Security
      HP Connection Manager (models with Windows 7 only)
      HP ePrint Driver
      HP Recovery Manager
      HP SoftPaq Download Manager
      HP Support Assistant
      Buy Office
      HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
      HP Noise Reduction Software
      HP Image Assistant

      Warranty:
      3-year limited parts, labor (3/3/0) warranty. Certain restrictions and exclusions apply.