EliteBook 850 G3 Notebook PC (ENERGY STAR)

Impressively thin and light, the HP EliteBook 850 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
V1H17UT#ABA
EAN/UPC
0889894869500,889894869500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Stylish, lightweight magnesium and aluminum chassis starts at 18.9 mm thin
  • No dongles are needed with built-in VGA, drop-jaw RJ-45 Ethernet port, USB 3.0, USB Type-CTM, and full-size DisplayPort for high resolution support
  • Customer serviceable and upgradeable with component accessible design
  • Choice of 6 th generation Intel ® CoreTM i7, i5 and i3 processors
  • Dual drive configurations available with hard drives and M.2 SSD drives 1
  • Integrated Intel® HD Graphics 520 or AMD RadeonTM R7 M365X with 1GB DDR5 discrete graphics (HP EliteBook 850 option only)
  • Optimize your audio experience for remote collaboration with optional HD webcam, dual-microphone array, premium speakers, HP Noise Reduction Software, HP Clear Sound Amp, Audio by Bang & Olufsen Improved keyboard experience featuring HP Premium Keyboard with dual-point (10-key numeric keypad available on 850)
  • Optional back-lit keyboard keeps you productive in all settings with HP DuraKeys to protect keys from fading
  • Designed to pass MIL STD testing 2
  • Enhanced security features including TPM1.2/2.0 3 , SmartCard Reader, HP Sure Start self-healing BIOS, HP Client Security, Self-Encrypting storage drives, and optional Fingerprint reader
  • HP Touchpoint Manager manageability supported
  • LED-backlit displays:
    • o HP EliteBook 820: 12.5” diagonal HD, FHD Non-Touch or FHD Touch
    • o HP EliteBook 840: 14.0” diagonal HD, FHD, QHD Non-Touch or FHD Touch
    • o HP EliteBook 850: 15.6” diagonal HD, FHD, UHD Non-Touch or FHD Touch
  • Flexible wireless connectivity options including mobile broadband
  • Easily dock with the optional HP UltraSlim Docking Station
  • Choice of hard drives up to 1 TB and solid state drives up to 512 GB
  • DDR4 memory up to 16 GB
  • Preinstall Windows 10, Windows 8.1, Windows 7 or FreeDOS 2.0 versions