Maximus VIII Extreme/Assembly Desktop Motherboard

Manufacturer Part Number
90MB0LU1-M0AAY0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor/CPU socket

LGA1151 socket for 6th-generation Intel® Core i7 / i5 / i3 / Pentium® / Celeron® processors

Chipset

Intel Z170 Express

Memory

4 x DIMMs, up to a maximum of 64GB, DDR4 3866 (OC)

Intel Extreme Memory Profile (XMP) supported

Expansion slots

3 x PCIe 3.0/2.0 x16 slots (x16, x8/x8, x8/x4/x4 modes)

1 x PCIe 3.0/2.0 x16 slot (maximum at x4 mode)

2 x PCIe 3.0 x1 slot

Graphics (VGA)

Integrated Intel HD Graphics processor

DisplayPort 1.2 with maximum resolution of 4096×2304@60Hz

HDMI with maximum resolution of 4096 x 2160 at 24Hz /

Intel InTru™ 3D / Quick Sync Video / Clear Video HD Technology / Insider™

Multi-GPU

Quad-GPU NVIDIA® SLI™ and 4-way/quad-GPU AMD® CrossFireX™ technology

Storage

2 x SATA Express

8  x SATA 6.0 Gbit/s (4 shared with SATA Express)

1 x M.2 Socket 3 with M Key, type 2242/2260/2280/22110 storage devices supported (PCIe 3.0 x4 and SATA modes)

1 x U.2

Networking/LAN

ROG 10G Express expansion card

Intel I219-V Gigabit LAN with ASUS LANGuard and GameFirst technologies

USB

4 x USB 3.1 ports (3 x Type-A and 1 x Type-C ports)[2]

8 x USB 3.0 ports (4 on back panel, 4 mid-board)

6 x USB 2.0 ports (6 mid-board)

Audio

ROG SupremeFX Hi-Fi amplifier

ROG SupremeFX 2015 8-channel high-definition audio

- SupremeFX shielding technology

- ESS ES9023P high-definition  DAC

- 2VRMS headphone amp (32-600 ohms)

- Jack-detection, multi-streaming, front-panel mic jack-retasking

- Optical S/PDIF-out port on back panel

Dimensions / form factor

E-ATX, 12 x 10.7in (30.5 x 27.2cm)