Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
CPU
- Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
- Supports Intel® 14 nm CPU
- Supports Intel® Turbo Boost Technology 2.0
- * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
- * Refer to www.asus.com for CPU support list
Chipset Memory - 4 x DIMM, Max. 64GB, DDR4 3866(O.C.)/3800(O.C.)/3733(O.C.)/3600(O.C.)/3500(O.C.)/3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory
- Dual Channel Memory Architecture
- Supports Intel® Extreme Memory Profile (XMP)
- * Hyper DIMM support is subject to the physical characteristics of individual CPUs.
- * Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic - Integrated Graphics Processor- Intel® HD Graphics support
- Multi-VGA output support : HDMI/DisplayPort 1.2 ports
- - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz
- - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz
- Maximum shared memory of 512 MB
- Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Multi-GPU Support - Supports NVIDIA® Quad-GPU SLI™ Technology
- Supports AMD 3-Way CrossFireX™ Technology
Expansion Slots - 2 x PCIe 3.0/2.0 x16 (x16 or dual x8, +gray)
- 1 x PCIe 3.0/2.0 x16 (x4 mode, +black)
- 3 x PCIe 3.0/2.0 x1
Storage - Intel® Z170 chipset :
- 2 x U.2 port*1,
- 1 x M.2 Socket 3, with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)*2
- 4 x SATA 6Gb/s port(s)
- Support Raid 0, 1, 5, 10
- Intel® Rapid Storage Technology supports*3
- Supports Intel® Smart Response Technology*3
- ASMedia® ASM1061 controller :
- 2 x SATA 6Gb/s port(s), black, *4,
LAN - Intel® I219V, 1 x Gigabit LAN Controller(s), GameFirst technology
- Intel® LAN- Dual interconnect between the Integrated LAN controller and Physical Layer (PHY)
- Anti-surge LANGuard
Wireless Data Network - Wi-Fi 802.11 a/b/g/n/ac
- Supports dual band frequency 2.4/5 GHz
- Supports MU-MIMO
Bluetooth Audio - ROG SupremeFX 2015 8-Channel High Definition Audio CODEC
- - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking
- - SupremeFX Shielding Technology
- - ESS® ES9023P DAC: dB SNR, dB THD+N (Max. kHz/ -bit)
- - TI RC4580 2VRMS audio OP AMP(s)
- Audio Feature :
- - Gold-plated jacks
- - DTS Connect
- - Optical S/PDIF out port(s) at back panel
- - Sonic SenseAmp
- - Sonic Studio II
- - Sonic Radar II
USB Ports - Intel® Z170 chipset :
- 6 x USB 3.0 port(s) (2 at back panel, blue, 4 at mid-board)
- Intel® Z170 chipset : *5
- 6 x USB 2.0 port(s) (2 at back panel, , 4 at mid-board)
- Intel® USB 3.1 controller :
- 1 x USB 3.1 port(s) (1 at back panel, black, Type-C)
- Intel® USB 3.1 controller :
- 1 x USB 3.1 port(s) (1 at back panel, red, Type-A)
ROG Exclusive Features - Start Button
- Reset Button
- LN2 Mode
- ROG Aura
- - Aura Lighting Control
- - Aura RGB Strip Headers
- Extreme Engine Digi+ :
- - MicroFine Alloy Chokes
- - NexFET™ Power Block MOSFET
- - 10K Black Metallic Capacitors
- Mem TweakIt
- KeyBot II
- - One-click Overclocking
- - X.M.P.
- - DirectKey
- - ClrCMOS
- - Power On
- UEFI BIOS features :
- - O.C. Profile
- - GPU.DIMM Post
- - Tweakers' Paradise
- - ROG SSD Secure Erase
- - Graphic Card Information Preview
- ROG RAMDisk
- GameFirst III
Special Features - OC Design - ASUS PRO Clock Technology
- - Full BCLK range for extreme overclocking performance
- 5-Way Optimization by Dual Intelligent Processors 5
- - 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ Power Control, Fan Xpert 3, and Turbo App
- ASUS Exclusive Features :
- - MemOK!
- - AI Suite 3
- - Ai Charger
- - USB 3.1 Boost
- - Disk Unlocker
- - Mobo Connect
- - PC Cleaner
- Remote Entertainment
- - Media Streamer
- - HyStream
- ASUS EZ DIY :
- - ASUS CrashFree BIOS 3
- - ASUS EZ Flash 3
- - ASUS USB BIOS Flashback
- - Push Notice
- ASUS Q-Design :
- - ASUS Q-Shield
- - ASUS Q-Code
- - ASUS Q-LED (CPU, DRAM, VGA, Boot Device LED)
- - ASUS Q-Slot
- - ASUS Q-DIMM
- - ASUS Q-Connector
- RAMCache
Operating System Support - Windows® 10 , 64bit
- Windows® 8.1 , 64bit
- Windows® 7 , 32bit/64bit
Back I/O Ports - 1 x PS/2 keyboard/mouse combo port(s)
- 1 x DisplayPort
- 1 x HDMI
- 1 x LAN (RJ45) port(s)
- 1 x USB 3.1 (black)Type-C
- 1 x USB 3.1 (red)Type-A
- 2 x USB 3.0 (blue)
- 2 x USB 2.0
- 1 x Optical S/PDIF out
- 5 x Audio jack(s)
- 1 x Clear CMOS button(s)
- 1 x USB BIOS Flashback Button(s)
- 1 x ASUS Wi-Fi GO! module (Wi-Fi 802.11 a/b/g/n/ac and Bluetooth v4.0
Internal I/O Ports - 2 x U.2 port
- 2 x Aura RGB Strip Headers
- 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s)
- 2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
- 1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
- 4 x SATA 6Gb/s connector(s)
- 1 x CPU Fan connector(s) (4 -pin)
- 1 x CPU OPT Fan connector(s) (4 -pin)
- 4 x Chassis Fan connector(s) (4 -pin)
- 1 x 24-pin EATX Power connector(s)
- 1 x 8-pin ATX 12V Power connector(s)
- 1 x System panel(s) (Q-Connector)
- 1 x 5-pin EXT_FAN(Extension Fan) connector
- 1 x MemOK! button(s)
- 1 x Thermal sensor connector(s)
- 1 x Power-on button(s)
- 1 x Reset button(s)
- 1 x Water Pump header (4-pin)
- 1 x LN2 Mode jumper(s)
- 1 x ROG extension (ROG_EXT) header(s)
- 1 x Safe Boot button
- 1 x ReTry button
- 1 x Slow Mode jumper(s)
Accessories - User's manual
- ASUS Q-Shield
- 6 x SATA 6Gb/s cable(s)
- 1 x M.2 Screw Package
- 1 x CPU installation tool
- 1 x Supporting DVD
- 1 x ASUS 2T2R dual band Wi-Fi moving antennas (Wi-Fi 802.11a/b/g/n compliant)
- 1 x SLI bridge(s)
- 1 x Q-connector(s) (1 in 1)
- 1 x 12 in 1 ROG Cable Label(s)
- ROG Fan Label
- 1 x ROG Door Hanger(s)
- 1 x Extension Cable for RGB strips (40 cm)
- 1 x Extension Cable for RGB strips (80 cm)
BIOS - 1 x 128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, F9 Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information.
Manageability - WfM2.0, DMI3.0, WOL by PME, PXE
Support Disc - Drivers
- ROG GameFirst technology
- ROG RAMDisk
- ROG RAMCache
- ROG CPU-Z
- ROG Mem TweakIt
- Overwolf
- ROG Keybot II
- ROG Aura (Lighting Control)
- Kaspersky® Anti-Virus
- DAEMON Tools Pro Standard
- ASUS WebStorage
- ASUS Utilities
Form Factor - ATX Form Factor
- 12 inch x 9.6 inch ( 30.5 cm x 24.4 cm )
Note *1 The U.2_2 shares bandwidth with SATA6G_1234.
*2 The M.2 x4 shares bandwidth with PCIEX4_3.
*3 This function will work depending on the CPU installed.
*4 These SATA ports are for data hard drives only. ATAPI devices are not supported.
*5 2 x USB2.0 ports at mid-board shares with ROG extension (ROG_EXT) port.