AP3935i Wireless Access Point

The AP3935 is a feature rich 802.11ac (Wave 2) and 802.11abgn indoor access point   that delivers enterprise-grade performance and security. Designed to blend into   the office, classroom or lecture hall, or large common spaces, the AP3935 is ideal   for providing secure 802.11ac and 802.11abgn connectivity for high-density, mission   critical environments such as schools, universities, hospitals, indoor arenas, and   conference centers.

The AP3935i comes with an integrated eight port antenna array for ease of   installation. The AP3935e requires professional installation and includes eight   Reverse Polarity Sub-Miniature Version A (RPSMA) antenna connectors supporting   both 2.4GHz and 5GHz band antennas. The AP3935 uses 802.3at Power over   Ethernet (PoE+) for maximum performance and can operate within an 803.2af   power budget with reduced performance. An optional external power supply is   available for deployments that do not support Power over Ethernet.

The AP3935 is built using the latest Wi-Fi technology, including 802.11ac Wave 2,   dynamic radio management, and spectrum analysis with interference classification,  
beamforming, multi-user MIMO, self-forming and self-healing meshing, security,   role-based authentication, authorization, and access control. The 4x4:4 platform is   capable of delivering up to 2.5 Gbps over-the-air-performance and up to 90,000   packets per second on the wire port. The AP3935 can be installed directly on a flat   surface or on most drop ceilings with the included tool-less drop ceiling bracket.   Multiple antenna offerings (e.g., Omni, sector, and panel) ensure that the AP3935e   deployment can be optimized to meet any unique coverage or capacity need.

Manufacturer Part Number
31012
EAN/UPC
0644728310128,644728310128
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL
High performance enterprise class AP √
Number of radios 2
MIMO implementation for high performance 11ac & 11n throughputs: 4x4
Number of spatial streams: 4
Number of simultaneous users (MU-MIMO) 3
Maximum Throughput 2.4GHz Radio 800Mbps
Maximum Throughput 5GHz Radio 1.732 Gbps
Maximum Throughput per AP 2.532 Gbps
RFC2285 Wire/Wireless Forwarding Rate 90,000 pps
Number of SSIDs supported per radio/AP 8/16
Simultaneous users per radio/total 240/480
Simultaneous voice calls (802.11, G711, R>80) 12 or greater
Mode of operation Semi-autonomous
Plug and play operation/Zero touch deployment √
Security and Standards WPA, WPA2 (AES), 802.11i, 802.1x, IPSec, IKEv2, PKCS #10, X509 DER / PKCS #12, SSL

MULTIPLE OPERATING MODES
Intelligent thin AP Encryption, Security, QoS and RF management done on AP
Distributed and centralized data paths within same SSID √
Application based distributed and centralized data paths within same session√
Simultaneous RF monitoring and client services √
In-channel WIDS √
In-channel WIPS √
Dedicated multi-channel WIDS (Guardian mode) √
Dedicated multi-channel WIPS (Guardian mode) √
Dedicated multi-channel RF spectrum analysis and fingerprinting √
Locates devices and threats via RF triangulation √
Self-forming and self-healing meshing √
Remote access point √
Hardware-based, end-to-end data and control plane encryption √
Private and public cloud deployments √

HYBRID OPERATION
Security scanning and serve clients on same radio √
Security scanning and spectrum analysis on same radio √
Spectrum analysis and serve clients on same radio √
Multi-channel dedicated security scanning and spectrum analysis √

RADIO CHARACTERISTICS
MAX RADIATED POWER
Radio 1 (5GHz) 29 dBm
Radio 2 (2.4GHz) 27 dBm

ADAPTIVE RADIO MANAGEMENT
Dynamic Channel Control 802.11h: DFS & TPC support (ETSI)
Efficient use of the spectrum with a multi-channel architecture √
Automatic transmit power and channel control √
Self-healing with coverage gap detection √
Band steering with multiple steering modes √
Spectrum load balancing of clients √
Airtime fairness √
Performance protection in congested RF environments √
Mitigates co-channel interference with coordinated access √
Mitigates adjacent channel interference with optimized receive sensitivity √
Efficient reuse of channels at shorter intervals √
Mitigates non 802.11 interference without dedicated radios √
-Support for Protection Management Frame 802.11w √
-Radio Resource Management (support for 802.11k) √

QOS FOR APPLICATIONS
Quality of Service (WMM, 802.11e) √
Power Save (U-APSD) √
Fast secure roaming and handover between APs √
-Support for 802.11r √
Pre-Authentication (Pre-Auth) √
Opportunistic Key Caching (OKC) √
Bonjour/LLMNR/UPnP identification, containment and control √
Supports voice, video and data using the same SSID √
Prioritizes voice over data for both tagged and untagged traffic √
Rate limiting (rule and user-based) √
Rule and role based QoS processing √

MULTICAST RATE CONTROL
Multicast to unicast Conversion √
Adaptable rate multicast √
Power save mode optimization for multicast √

INTERFACES
# 10/100/1000 Base T Ethernet autosensing link 2

MOUNTING
Integrated Wall Mounting √
Tool-less drop ceiling bracket for most flat and protruded drop ceilings √

ENVIRONMENTAL

Plenum rated (UL 2043)
Operating:
Temperature 0° C to +47° C (+32° F to +117° F)
Humidity 0%-95% (noncondensing)
Storage:
Temperature -50° C to +70° C (-58° F to +158° F)
Transportation:
Temperature -50° C to +70° C (-58° F to +158° F)

WIRELESS AND EMC
Compliance
• FCC CFR 47 Part 15, Class B
• ICES-003Class B
• FCC Subpart C 15.247
• FCC Subpart E 15.407
• RSS-210
• EN 301 893
• EN 300 328
• EN 301 489 1 & 17
• EN 62311
• EN 55022 (CISPR 22)
• AS/NZS3548 + CISPR22
Safety
• IEC 60950-1
• EN 60950-1
• UL 60950-1
• CSA 22.2 No.60950-1-03
• AS/NZS 60950.1

MECHANICAL

Dimensions(Width x Height x Depth) 8.46” x 8.46” x 2.2”  (21.5 x 21.5 x 5.6 cm)
Weight 1.7 Kg ( 3.7 lbs)
Max power consumption 19W
Warranty Limited Lifetime