Anti-Glare Filter for 20" Widescreen Monitor

Our anti-glare solutions work simply and beautifully on most of today’s monitors—including touchscreens—to help protect your screen and improve your view in bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirror-like reflections to help keep what’s on your screen clear and visible.

Manufacturer Part Number
AG200W9B
EAN/UPC
0051128006016,051128006016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Anti-Glare‎:  Yes‎
Anti-Reflective‎:  No‎
Catalog Number‎:  AG200W9B‎
Color‎:  Clear‎
Device Type‎:  Desktop Monitor‎
Display Diagonal‎:  20 inches‎
Durable Screen Protection‎:  Yes‎
Filter Type‎:  Frameless‎
Privacy‎:  No‎
Reduces Glare‎:  Yes‎
Scratch Resistant‎:  Yes‎
Screen Attachment‎:  Adhesive Strips‎
Touch Compatibility‎:  Touch‎
Viewing Area Dimensions (width x height)‎:  17 7/16" x 9 13/16"‎
Viewing Area Dimensions - Metric (width x height)‎:  443 mm x 249 mm‎
Warranty Period‎:  Limited 1-year warranty‎