Our anti-glare solutions work simply and beautifully on most of today’s laptops to help protect your screen and improve your view in indoor bright or challenging lighting conditions. Amazing optical technology from 3M diffuses mirror-like reflections to help keep what’s on your screen clear and visible while providing a layer of protection from dust and scratches.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Catalog Number: AG173W9B
Color: Clear
Device Type: Laptops
Display Diagonal: 17.3 inches
Durable Screen Protection: Yes
Filter Type: Frameless
Privacy: No
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 15 1/16" x 8 1/2"
Viewing Area Dimensions - Metric (width x height): 382 mm x 215 mm
Warranty Period: Limited 1-year warranty