UltraRes UR9851-ERO 4K LCD Display

The Planar® UltraRes™ UR9851 is an 98" Ultra HD (3840 x 2160) professional LCD display with best-inclass image and color quality for native 4K and upscaled content. This 500 nit 98" display supports multi-source viewing, 4K @ 60Hz, HDCP 2.2 compliance, and portrait orientation. Planar UltraRes Series displays offer superior performance with exceptional 4K clarity and advanced processing ideal for applications ranging from collaborative meeting spaces to high impact digital signage. Planar UR9851-ERO features Planar® ERO™ (Extended Ruggedness and Optics™) optically-bonded, lowfriction protective glass for increased ruggedness and optical performance.

Manufacturer Part Number
997-8091-00
EAN/UPC
0810689002628,810689002628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name UR9851-ERO
Display Resolution Ultra HD (3840 x 2160)
Screen Size 98 in. (diagonal)
Aspect Ratio 16:9
Display Active Area 85.0” (2159mm) x 47.8” (1214mm)
Cabinet Dimensions (W x Hx D) 86.7" x 49.5" x 3.6" (2203mm x 1258mm x 93mm)
Dimensions, including wall mount 86.7" x 49.5" x 3.6" (2203mm x 1258mm x 93mm)
Bezel Width 0.9" (22mm)
Protective Glass ERO optically-bonded glass technology, 3mm AR
Brightness (typ) 500 nits
Response Time (typ) 8 ms
Frame Rate 120Hz
Contrast Ratio (typ) 1300:1
Viewing Angle (typ) 178°
Color Gamut 72% NTSC
Display Color >1 billion colors. Full 10 bit data path
Modes 1x 3840x2160 @ 24/25/30/60Hz, 4x 1920x1080 @ 24/25/30/50/60Hz; 4x 960x2160 @ 60Hz; 2x 1920x2160 @ 60Hz; 480p, 576p, 720p @ 50/60 Hz; 1080p @ 24/25/30 50/60Hz; 1080i @ 50/60 Hz
Pixel Pitch 0.562mm
Weight 305 lbs (138 kg)
Weight (Shipping) TBD
Backlight LED
Line Voltage 100-240V; 50/60Hz
Power Consumption (typ) 410W
Operating Temperature 0° to +35°C (32° to 95°F) at up to 1500m, 0° to +30°C (32° to 86°F) at up to 3000m
Humidity 20 - 85% RH (non-condensing)
Approvals FCC Class A, CE, cTUVus
External Connections DisplayPort 1.2 x 1, HDMI 2.0 x 2 (HDCP 2.2), HDMI 1.4 x 2, OPS x 1, OPS USB 2.0 x 2, OPS USB 3.0 X 1 Audio Output PC Line Out, S/PDIF
Multi-Source Views PiP, Dual, Triple, Quad
Display Control IR, RS-232, LAN, Keypad, Mobile app
Speakers 10W x 2 built-in
Orientation Landscape/Portrait
Mounting Planar Profile Mounting System or VESA: 600 x 400 mm
Fanless Yes
HD format 4K UHD 2160p
Display Technology Direct-lit LED LCD
Options / Features MediaPlex Plus Processing, Scheduling, Presets, Redundant power supply, TAA compliant
Warranty 3 years Advance Exchange
Planar Part Number 997-8091-00
UPC 8 10689 00262 8