Category 6A Performance, 28AWG, UTP Patch Cord, CM/LSZH, Green, 12ft.
Note:
Product Type:Copper Patch Cord
Performance Level:Category 6A/Class EA
Cable Type:U/UTP
Cable Color:Green
Length (ft.):12
Length (m):3.7
Flammability Rating:CM/LSZH
Termination End 1:Modular Plug
Termination End 2:Modular Plug
Standards:PoE,PoE+
Wiring Scheme:T568B
CE Compliant:Yes
Nominal Cable O.D. (In.):0.185
Nominal Cable O.D. (mm):4.7
Operating Temperature:14°F to 140°F (-10°C to 60°C)
Storage Temperature:-40°F to 158°F (-40°C to 70°C)
UL5A Listed:-
BMEcat - Halogen Free:true
Sub Brand:TX6A
UNSPSC:43223303
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000