E-line 247E6QDSD Widescreen LCD Monitor

Vivid colors, crisp details
in an elegant design

This brilliant IPS-ADS display offers stunning visuals wrapped in an elegance-inspired designfor a light and fresh face in any home or office.

Superb Picture Quality

  • IPS-ADS wide-view technology for image and color accuracy
  • 16:9 Full HD display for crisp detailed images
  • TrueVision ensures lab quality images
  • SmartImage Lite for easy optimized image settings
  • SmartControl Lite: For quick and easy display tuning
  • SmartContrast for deep black level details

Elegant Design

  • Elegant, slim design complements your home decor
  • Superb black cherry glossy finish
  • Modern Touch controls complement the design

Experience immersive multimedia

  • MHL technology for enjoying mobile content on big screen
  • HDMI-ready for Full HD entertainment

Manufacturer Part Number
247E6QDSD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Picture/Display

• LCD panel type: IPS-ADS LCD
• Backlight type: W-LED system
• Panel Size: 23.6 inch / 59.9 cm
• Effective viewing area: 521.28 (H) x 293.22 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1920 x 1080 @ 60Hz
• Response time (typical): 14 ms
• SmartResponse (typical): 5ms (Grey to Grey)
• Brightness: 250 cd/m²
• Contrast ratio (typical): 1000:1
• SmartContrast: 20,000,000:1
• Pixel pitch: 0.2715 x 0.2715 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Picture enhancement: SmartImage Lite
• Display colors: 16.7 M
• Scanning Frequency: 30 -83 kHz (H) / 56 -75 Hz (V)
• sRGB
• MHL: 1080P @ 60Hz

Connectivity
• Signal Input: VGA (Analog ), DVI-D (digital, HDCP), MHL-HDMI (digital, HDCP)
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): HDMI audio out

Convenience
• User convenience: Power On/Off, Menu, 4:3 / Wide, Input, SmartImage lite
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 7, Windows 8

Stand
• Tilt: -5/20 degree

Power
• On mode: 18.51 W (typ.) (EnergyStar 6.0 test method)
• Standby mode: 0.5 W (typ.)
• Off mode: 0.3 W (typ.)
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: External, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 561 x 429 x 212 mm
• Product with stand in inch: 22.1 x 16.9 x 8.3 inch
• Product without stand (mm): 561 x 347 x 43 mm
• Product without stand in inch: 22.1 x 13.7 x 1.7 inch
• Packaging in mm (WxHxD): 598 x 490 x 100 mm
• Packaging in inch (WxHxD): 23.5 x 19.3 x 3.9 inch

Weight
• Product with stand (kg): 3.65 kg
• Product with stand (lb): 8.03 lb
• Product without stand (kg): 3.27 kg
• Product without stand (lb): 17.67 lb
• Product with packaging (kg): 4.90 kg
• Product with packaging (lb): 10.78 lb

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
• MTBF: 30,000 hour(s)

Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT Silver, RoHS, Lead-free, Mercury Free
• Recyclable packaging material: 100 %

Compliance and standards
• Regulatory Approvals: BSMI, CE Mark, cETLus, FCC Class B, GOST, PSB, SASO, SEMKO, TCO 6.0, TUV/ISO9241-307, WEEE

Cabinet
• Color: Black Cherry
• Finish: Glossy