External 240V Tower Battery Pack for select Tripp Lite UPS Systems (BP240V350)

Description

Tripp Lite's BP240V350 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Requires BP240EXTNDR15A to connect to UPS. Cabling for additional BP240V350 battery packs is contractor supplied.
COMPATIBLE UPS SYSTEMS: SU20K3/3, SU30K3/3 and other Tripp Lite UPS systems specifying the use of this battery pack

Manufacturer Part Number
BP240V350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BATTERY

Expandable Battery Runtime: Multiple battery packs can be daisy-chained to the UPS for extended runtime
DC System Voltage (VDC): 240
UPS Connection: Requires BP240EXTNDR15A to connect to UPS
Expandable Runtime: Yes


PHYSICAL

Shipping Dimensions (hwd / in.): 66 x 46 x 48
Shipping Weight (lbs.): 1950
Unit Dimensions (hwd / in.): 59 x 29 x 31.5
Unit Weight (lbs.): 1840
Material of Construction: Steel
External Battery Pack Form Factor: Tower


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty