Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Color:Aqua
Fiber Type:OM4 50/125μm
Flammability Rating:Riser (OFNR)
Fiber Count:2
Connector 1 Type:LC Duplex
Connector 2 Type:LC Duplex
Assembly Length Range:0-9 m (0-32 ft)
Length (ft.):3
Length (m):1
Cable Color:Aqua
Cable Type:Duplex
Fiber Cable Size:1.6mm
Fiber Cable Type:Jacketed
Keywords:Fiber optic patch cable
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000