StoreEver 1/8 G2 LTO-7 Ultrium 15000 FC Tape Autoloader

The HPE StoreEver 1/8 G2 Tape Autoloader provides cost-effective, easy-to-install, unattended automated tape storage ideal for archiving and for entry-level or remote office automated data backup. The autoloader combines incredible storage density and features into a compact 1U form factor.

Capable of up to 120 TB of compressed capacity in only a 1U form factor, the autoloader is well equipped to offer solutions for data growth. Web-based remote management offers the capability to quickly and easily access, configure, monitor, and troubleshoot the autoloader that will reduce dependencies on local IT staff while allowing multiple sites to be supported centrally.

Protect confidential business information with native encryption, ensuring that if a tape is lost or stolen your data is protected from unauthorized access. Proactively monitor utilization, operational performance, as well as life and health information for both the drive and media with HPE TapeAssure.

Manufacturer Part Number
N7P34A
EAN/UPC
0889894007049,889894007049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Drive type :

  • LTO-7 Ultrium 15000
  • (1) Included

Capacity :

  • 120TB Compressed 2.5:1
  • 48TB Native

Host interface :

  • 8 Gb Fibre Channel
  • 6 Gb/sec SAS
  • 3 Gb/sec SAS
  • Depending on model

Transfer rate :

  • 300 MB/sec
  • Native Transfer Rate

Number of cartridge slots :

  • 8

Encryption capability :

  • AES 256-bit

Form factor :

  • 1U

Dimensions and weight :
Minimum dimensions (W x D x H) : 18.9 x 31.7 x 1.7 in
Weight : 25.04 lb

What's included :

Differentiator :

  • (1) LTO-7 Ultrium 15000 SAS drive, 8 slot tape library including bar code reader, right and left removable magazines and web-based remote management
  • rack-ready
  • encryption capable, RoHS2 Compliant

Warranty - year(s) (parts/labor/onsite) :

  • 1/0/0

What's in the box :

  • (1) LTO-7 Ultrium 15000 SAS drive, 8 slot tape library including bar code reader, right and left removable magazines
  • (1) 2.5M PDU Power Cord, C13/C14, 10A
  • 1x FC cable
  • (1) RJ-45 Ethernet cable
  • Set of six rubber feet (for tabletop use)
  • Getting Started Poster


HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.