Bullet Network Camera

VIVOTEK's IB8382-T is a economic professional outdoor bullet network cameras in VIVTOTEK's 5MP Lite series which offer up to 15 fps at 5-Megapixel or 30 fps at 1080p resolution at a competitive price. Equipped with a new high resolution image sensor, different from other 5MP cameras, the IB8382-T provides sharper image quality and finer detail at a cost-effective price. And with powerful 3D Noise Reduction technology and Smart Stream technology the IB8382-T can also optimize resolution for a desired object or area to maximize efficiency of bandwidth usage.

To create the perfect focus required to reap the benefits of higher resolutions, VIVOTEK's IB8382-T provides remote focus with built-in stepping motors and P-iris for precise adjustment remotely. And for providing higher resolution in outdoor and harsh environments, it is also armed with IP66-rated housing to help the camera body withstand rain, dust and high pressure water jets from any direction, while its IK10-rated housing provides protection against acts of vandalism or other impacts.

With the highly flexible VADP (VIVOTEK Application Development Platform), users can extend the features of this series by adding third-party applications for the IB8382-T. Thus the IB8382 series - IB8382-F3, IB8382-EF3, IB8382-T, IB8382-ET, is not only equipped with multiple focusing methods and wide temperature range options, is but ideal for a wide variety of applications.

Manufacturer Part Number
IB8382-T
EAN/UPC
4712123675268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : IB8382-T: Vari-focal, P-iris, Remote Focus
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 4Gb

Camera Features
Image Sensor : 1/3.2" Progressive CMOS
Maximum Resolution : 2560x1920 (5MP)
Lens Type : Vari-focal, Remote Focus
Focal Length : f = 3 ~ 9 mm
Aperture : F1.2 ~ F2.3
Auto-iris : P-iris
Field of View : 35° ~ 78° (Horizontal)
27° ~ 54° (Vertical)
44° ~ 100° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.04 Lux @ F1.2 (Color)
0.001 Lux @ F1.2 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : Slot type: SD/SDHC/SDXC card slot
Seamless Recording

Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 15 fps @ 2560x1920
15 fps @ 2408x1536
30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : Above 65 dB
Dynamic Range : 70 dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream
Image Settings : Adjustable image size, quality and bit rate, time stamp, text overlay, flip & mirror, configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings, 3D Noise Reduction, Video Rotation, Defog

Audio
Audio Capability : Two-way audio (full duplex)
Compression : G.711, G.726
Interface : External microphone input
Audio output

Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General
Smart Focus System : Remote focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3af/at PoE Class 0
Power Consumption : Max. 9.5 W
Dimensions : Ø 88 x 293 mm
Weight : Net: 1264 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing (Casing Only)
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: -10°C ~ 50°C (14°F~ 122°F)
Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Warranty : 36 months

System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, sun shield, wall mount bracket, waterproof RJ45 Ethernet enclosure, alignment sticker / desiccant bag, waterproof connector, screw