The Lightfighter series Smart cameras are able to capture high quality colored images in back light environment. DS-2CD4125FWD offers Full HD resolution with up to 60fps high frame rate, 140dB WDR, PoE, Defog, 3D DNR and complete Smart Feature -set to meet a wide variety of applications.
Note:
Camera
Image Sensor:: |: 1/2.8" Progressive Scan CMOS
Min. Illumination:: |: 0.005 Lux @ (F1.2, AGC ON), 0 lux with IR 0.007 Lux @ (F1.4, AGC ON), 0 lux with IR
Shutter time:: |: 1s ~ 1/100,000s
Slow shutter:: |: Support
Lens:: |: 2.8-12mm @ F1.4, angle of view: 113-33.8°
Lens Mount:: |: φ14
Auto Iris:: |: DC drive
Adjustment Range:: |: Pan: 0°-355°, Tilt: 0°-75°, Rotation: 0°-355°
Day& Night:: |: Electronic (-I: IR cut filter with auto switch)
Wide Dynamic Range:: |: 140dB
Compression Standard
Video Compression:: |: H.264+/H.264/MJPEG
H.264 code profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32Kbps~16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Triple Streams:: |: Yes
Image
Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 50fps (1920 × 1080)/(1280 × 960)/(1280 × 720)
60Hz: 60fps (1920 × 1080)/(1280 × 960)/(1280 × 720)
Third Stream:: |: Independent with Main Stream and Sub Stream, up to
50/60Hz: 20fps(1280 × 720)
Image Enhancement:: |: BLC/HLC/3D DNR/ROI/Defog
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
Distortion Correction:: |: Support
Regional Cropping:: |: Support
Picture Overlay:: |: LOGO picture can be overlaid on video with 128x128 24bit bmp format
Day/Night Switch:: |: Auto/Schedule/Triggered by Alarm In
Network
Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: |: Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols:: |: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Audio:: |: 1-ch 3.5 mm audio in (Mic in/Line in)/out interface
Communication Interface:: |: 1 RJ45 10M/100M/1000M Ethernet port, 1 RS-485 interface
Alarm:: |: 1 input, 1 output (up to DC24V 1A or AC110V 500mA )
Alarm Input:: |: 1
Alarm Output:: |: 1
Video Output:: |: 1Vp-p Composite Output (75 Ω, BNC)
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes
Audio
Environment Noise Filtering:: |: Support
Audio I/O:: |: Support dual audio track, stereo
Audio Sampling Rate:: |: 16kHz / 32kHz / 44.1kHz / 48kHz
Smart Feature-set
Behavior Analysis:: |: Line crossing detection, Intrusion detection, Region entrance, Region exiting, Unattended baggage, Object removal
Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region
Region Entrance:: |: Enter a pre-defined virtual region from the outside place
Region Exiting:: |: Exit from a pre-defined virtual region
Unattended Baggage:: |: Objects left over in the pre-defined region such as the baggage, purse, dangerous materials
Object Removal:: |: Objects removed from the pre-defined region, such as the exhibits on display.
Exception Detections:: |: Scene change detection, Sudden audio increase/decrease detection, Audio loss detection, Defocus detection
Recognition:: |: Face detection recognition
Statistics:: |: Object Counting (Entrance and Exit object number is accounted and showed on screen in real time)
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 6 W (Max. 9W, IR: 2W, motorized VF lens: 1W)
Impact Protection:: |: IK10
IR Range:: |: Up to 30m
Dimensions:: |: Φ 140 × 121.8 mm (Φ 5.51” × 4.80”)
Weight:: |: 1400 g (3.09 lbs)