N3005 Car Mount System For iPhone And iPod

Listening to your tunes and hands-free communication has never been simpler or more efficient than with the Naztech N3005. Simply plug your Apple iPhone into the dock, tune your FM radio to the appropriate station, and let the N3005 do the rest. The N3005 wirelessly transmits your device's audio signal over your vehicle's stereo, allowing you to focus on driving while still talking on the phone or listening to your personal music library.

Features:

  • Digital FM Tuner with LCD Display
  • Rapid Charge your Device
  • Auxiliary USB Charging Port
  • Suitable for All Automobiles

Specifications:
  • Frequency Range: 87.5~108 MHz
  • Input: DC 12V (Vehicle Power)
  • USB Output: 5V 1A maxInput: DC 12V (Vehicle Power)
  • Effective Distance: 5m

Manufacturer Part Number
N3005-10914
EAN/UPC
0633755109140,633755109140
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Frequency Range: 87.5~108 MHz
• Input: DC 12V (Vehicle Power)
• USB Output: 5V 1A maxInput: DC 12V (Vehicle Power)
• Effective Distance: 5m