N4050 MFI Vehicle Mount and Charger 3.1A Black

Hands-free safety is the law! Recharge your iPhone while keeping it mounted charged and within easy reach. Just plug the Naztech N4050 MFi Vehicle Mount and Charger into your car's DC auxiliary port and go with easy access for maps and incoming phone calls. The easily adjusted cradle will hold your compatible iPhone perfectly allowing you to swivel or adjust its flexible goose neck for your driving comfort. Passengers get an added bonus--an extra port--so they can recharge* too!

Manufacturer Part Number
13221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

• Input: DC12V~24V
• Dual Output: 3.1A
• Dimensions: 3.5 x 7.5 x 30cm)
• Weight: 135g
• Power Supply: DC12~36V
• Overcharge Protection: Yes
• Warranty: 1-Year Limited