N1000 Universal Bluetooth Keyboard - White

The Naztech N1000 Bluetooth Keyboard is the perfect balance of portability, comfort and functionality. It includes a detachable mount that can hold your device in portrait or landscape viewing mode all while paired to the keyboard. The ultra-portable, wireless N1000 sports an ergonomic, low profile design so that you can type long emails or notes with maximum comfort. With high-quality construction designed for travel and its ability to be recharged, the N1000 is a must for anyone who enjoys an enhanced user experience when it comes to using their mobile device.

Manufacturer Part Number
N1000-11975
EAN/UPC
0633755119750,633755119750
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Accommodates All Tablets
  • Quiet, Lightweight & Versatile
  • Rechargeable Li-ion Battery
  • Up to 250hrs Working Time
  • Auto Sleep
  • Use anywhere within 30 feet of your iOS device
  • Detachable stand for remote use
  • Mini USB Retractable Cable (included)
  • Whisper Quiet Keyboard
Specifications:
  • Bluetooth Version: 3.0
  • Operating Range: 10m (32 ft)
  • Battery Type: Lithium Polymer
  • Recharge Time: Approx. 1.5 hrs
  • Working Voltage: 3.7V
  • Rated Capacity: 320mAh/1.18WH
  • Weight: 230±20g
  • Power Supply: +3.7V±5%