N720m Bluetooth Over-the-Head Multipoint Headset - Black

The NoiseHush N720m Headset features noise-isolating capability that allows the listener to enjoy crystal clear conversations without surrounding interruptions. The N720m’s multipoint capability supports Bluetooth connectivity to two devices at once, making it much more convenient on-the-go.

With easy access to multifunction buttons that control features such as Call Waiting, 3-Way Calling, Voice Activated Dialing, Volume Control and more, the hands-free N720m is a wireless headset that serves all your needs.

Manufacturer Part Number
N720M-13220
EAN/UPC
0633755132209,633755132209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth v4.0
  • Frequency: 2.4GHz~2.4835, ISM Band
  • Longest Standby Time: Up to 250hrs
  • Talk Time: Up to 6hrs*
  • Music Play Time: Up to 5hrs*
  • Rechargeble Battery: Li-polymer
  • Working Range: 10m
  • RF Sensitivity: >=-75dBm
  • Weight: 42g
  • Size: 150x140x47mm