N850 Motorcycle Bluetooth Headset

Designed for motorcycle riders who want to stay in touch, the NoiseHush Interphone N850 provides clear, crisp connectivity on the open road. The N850 kit can be fitted to your full or open face motorcycle helmet in minutes and uses the latest Bluetooth technology to link your helmet to your stored away phone. The N850 features an advanced speaker, flexible coupling microphone, is completely wireless, water-resistant, and windproof. The Interphone N850 features a noise cancellation technology (DSP), to help minimize wind and background noise even at highway speeds. Additionally, when connected to another Interphone, this device allows seamless headset to headset communication within 150 meters. With up to 5 hours of talk time and 120 hours of standby time from a single charge, your headset won’t run out of juice until you do.

NoiseHush is passionate about design, quality, technology, and improving lives through revolutionary products. Be confident you are receiving the best product when you select a NoiseHush Bluetooth Headset, Car Kit, Solar Car Kit, Helmet Headset, and other Hands Free Bluetooth device.

Manufacturer Part Number
N850-12129
EAN/UPC
0633755121296,633755121296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Cable Length: 19 inches
• Jack: Gold Plated 3.5mm