NS560 Clip-on Bluetooth Stereo Headset - Blue

The cutting-edge NoiseHush NS560 Clip-on Bluetooth is engineered to provide an unmatched experience in wireless communication and music listening. The innovative design includes accessible buttons for essential functions and a built-in echo-cancellation microphone. With the NS560, turn any wired headphones into wireless, whether it's our included noise-cancelling headphones or your own favorite pair. The NS560 can also be used as a Bluetooth Dongle to turn home or vehicle audio systems into wireless entertainment. One device for all your conversations, music and more!

NoiseHush is passionate about design, quality, technology, and improving lives through revolutionary products. Be confident you are receiving the best product when you select a NoiseHush Bluetooth Headset, Car Kit, Solar Car Kit, Helmet Headset, and other Handsfree Bluetooth device.

Manufacturer Part Number
NS560-11976
EAN/UPC
0633755119767,633755119767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth: V2.1+EDR
  • Transmission Power: Class 2
  • Bluetooth Profiles: A2DP, AVRCP
  • Frequency Range: 2.4GHz~2.480GHz
  • Transmission Distance: 10 meters
  • Battery: Li=Poly 3.7V 120mAh
  • Headphone Jack: 3.5mm Bluetooth: V2.1+EDR
  • Transmission Power: Class 2
  • Bluetooth Profiles: A2DP, AVRCP
  • Frequency Range: 2.4GHz~2.480GHz
  • Transmission Distance: 10 meters
  • Battery: Li=Poly 3.7V 120mAh
  • Headphone Jack: 3.5mm