Qi Wireless Charging Pad - White

The ECO Wireless Charging Pad will charge any Qi standard device. Your Qi-enabled device will quickly charge by simply placing it on the charging pad. Its convenient light indicators display your device's charging status. Just place and charge!

Manufacturer Part Number
12669
EAN/UPC
0633755126697,633755126697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Product Standard: Qi
  • Input: 12V/1A/DC
  • Output: 5V/1A/DC
  • Transmission Power: 5W
  • Charging Current: 5V 500-1000mA
  • Wireless Distance: 5mm
  • Dimensions: 82 x 154 x 9mm
  • Weight: 161g