Wireless Ultra Qi Charging Pad - Black

Naztech developed something extraordinary with the Ultra Wireless Charger. Simply drop and charge your Qi-enabled Smartphone! Features 45 degree design for a better viewing angle and an anti-skid raised surface for stable positioning. A clear workspace results in a clear mind, so get the juices flowing and keep disarray at bay with this modernly simple solution- No Fuss with Wires!

Manufacturer Part Number
12903
EAN/UPC
0633755129032,633755129032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Input: DC 5V, 1.5A
  • Output: 5V, 1A
  • Wireless Standard: Qi
  • Wireless Distance: 5mm
  • Dimensions: 122x83x74mm
  • Weight: 133g