MFi Power Case with Kickstand for iPhone 5 - Gold

The Naztech iPhone 5/5s Power Case defines exclusivity with a luxurious gold design and built-in battery that nearly doubles the endurance of your smartphone so you can enjoy calls, pictures, video, games and other fun apps through extended power. With its slim profile and sturdy build, you’ll get extra protection and power on-the-go in a snap. Express yourself!

Special Features:

  • Extends Battery Life
  • Built-in Kickstand
  • Slim Profile
  • Overcharge Protection
  • Cutouts for Full Access to All External Functions
  • LED Battery Indicators
  • Includes Audio Jack Extender

Specifications:
  • Input: 5V, 1A
  • Output: 5.0±.25V/1A
  • Capacity: 2400mAh
  • Protection: Short Circuit/Overcharge
  • Dimensions: 16.6 x 62.3 x 137mm
  • Weight: Approx. 80g

Manufacturer Part Number
13033
EAN/UPC
0633755130335,633755130335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: 5V, 1A
  • Output: 5.0±.25V/1A
  • Capacity: 2400mAh
  • Protection: Short Circuit/Overcharge
  • Dimensions: 16.6 x 62.3 x 137mm
  • Weight: Approx. 80g