Power Hub 7 Multi-Charger Dock with 7 USB Ports 70W/14A

The Naztech Power Hub 7 is the ultimate charging solution for your work place or home. This streamline system contains 7 charging ports along with 7 docking stations - all to help simplify and consolidate numerous charging devices onto one power hub! In addition to 70W of rapid charging power, it features smart charging technology that auto detects and adjusts charging output to optimal power, according to your connected device. Minimize desktop clutter while charging your devices!

Manufacturer Part Number
13142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

• Input: AC 100~240V
• USB Outputs: 5V DC (2.4A x 4)+(1.0A x 3) *14A Max
• Power: 70W, 14A (Max)
• Cable Length: 5ft
• Dimensions: 9 x 5.6 x 4in
• Weight: 1.6 lbs
• Protection: Short Circuit /Overcharge