MFi Power Case for iPhone 6/6s - Gold

The Naztech iPhone 6 Power Case has a built-in battery that nearly doubles the usage time of your smartphone. Use your iPhone for calls, pictures, video, games, and business apps with extended and stable power. WIth its slim profile yet sturdy design, the Naztech iPhone 6 Power Case gives extra protection and extra power on-the-go.    Special Features:

  • 2400mAh of Power
  • Ultra Slim & Lightweight
  • LED Battery Indicators
  • Cutouts for Full Access to All External Functions
  • Non-slip Detachable Front Frame

Specifications:
  • Input: 5V
  • Output: 3.7±.25V/1A
  • Capacity: 2400mAh
  • Protection: Short Circuit/Overcharge
  • Dimensions: 3 x .5 x 6in

Package Contents:
  • Power Case
  • Micro USB Cable
  • Audio Jack Extender
  • User Manual

Manufacturer Part Number
13150
EAN/UPC
0633755131509,633755131509
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Input: 5V
  • Output: 3.7±.25V/1A
  • Capacity: 2400mAh
  • Protection: Short Circuit/Overcharge
  • Dimensions: 3 x .5 x 6in