StoreEver LTO-7 Ultrium 15000 External Tape Drive

HPE StoreEver LTO Ultrium Tape Drives represent seven-generations of LTO technology capable of storing up to 15 TB per cartridge, with HPE TapeAssure for manageability, hardware data encryption, HPE StoreOpen with LTFS for ease of use at an unprecedented performance. With HPE TapeAssure customers can be confident that their data is safe by monitoring drive and media utilization, operational performance and life/health information for drive and media.

Data hardware encryption using AES 256-bit provides easy-to-enable security to protect the most sensitive data and prevent unauthorized access of tape cartridges. Linear Tape File System (LTFS) is an open format for storing data on tape that makes LTO generation 5 and later tapes self-describing and file-based.

Capable of data transfer rates up to 300 MB/sec native, HPE’s Data Rate Matching further optimizes performance by matching host system speed to keep drives streaming, thus enabling the fastest tape performance.

Manufacturer Part Number
BB874A
EAN/UPC
0889894360847,889894360847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Recording technology :

  • LTO-7 Ultrium 15000

Capacity :

  • 15TB Compressed 2.5:1

Transfer rate :

  • 300 MB/sec
  • Native

Buffer size :

  • 1024MB
  • Included

Host interface :

  • 6 Gb/sec SAS

Encryption capability :

  • AES 256-bit

WORM capability :

  • Yes

BladeSystem supported :

  • Yes, please reference the QuickSpecs for details

Form factor :

  • 5.25-inch half-height

Dimensions and weight

Minimum dimensions (W x D x H) : 11.69 x 4.76 x 8.58 in
Weight : 24.03 lb

What's included

Differentiator :

  • External, half-height, LTO-7 Ultrium 15000 6GB/s SAS tape drive


Warranty - year(s) (parts/labor/onsite) :

  • 3/0/0


What's in the box :

  • HP LTO-7 Ultrium 15000 SAS External Tape Drive, the option to download Yosemite Server Backup Basic backup and recovery software, HP LTO-7 Ultrium 15 TB Data Cartridge, multi-language labels, power cord, mini-SAS High Density to SFF8088 cable, performance tuning poster, documentation