Stratos 2700 In-Counter Scanner

The Stratos™ 2700 is Honeywell’s first hybrid bioptic in-counter scanner that combines omnidirectional laser scanning and integrated area-imaging to provide a bar code reading platform optimized for the checkout experience. An ideal answer for traditional checkout lanes and self-checkout systems, the hybrid platform delivers rapid pass-through scanning of linear bar codes while simultaneously helping retailers to stay current with 2D and mobile bar code trends.

Manufacturer Part Number
2752-XD001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mechanical
Product 2752
Length 399 mm (15.7”)
Dimensions (W x H x D) 292 mm (11.5”) x 178 mm (7.0”) x 104 mm (4.1”)
Weight (no scale) 7.5kg (16.6 lbs)
Glass Types Diamonex

Electrical
Input Voltage 12 VDC ± 0.5 VDC
Operating Power 10.2W (850mA @ 12vDC)
Standby Power 4.9W (410mA @ 12vDC)
Periperhal Interface EAS
Camera Output Power 3.6W (300mA @ 12VDC)

Indicators
LEDs Top Indicator Bar: Dim Green: laser on, ready; Bright Green Flash: good read; Blue: EAS Deactivate
Front: Amber: Scale at Zero
Diagnostic Display Full text diagnostic display

Environmental
Operating Temperture 10°C to 40°C (50°F to 104°F)
Storage Temperature -40°C to 70°C (-40°F to 140°F)
Humidity 5% to 95% relative humidity, non-condensing
Environmental Sealing IP42
Light Levels 0 to 80,000 lux (7,432 foot-candles)

Scan Performance
Scan Technology Hybrid: Omnidirectional Laser + Area Image
Sides Read / Scan Zone 6 / 360
Scan Pattern Laser: 192 total scan lines; Imager: VGA Image
Scan Speed 21,500 scan lines
Print Contrast 25%
Warranty 2 year factory warranty

Electronic Article Surveillance
Sensormatic Ultra•Max® integrated EAS antenna (upgradable)
Checkpoint Counterpoint & Evolve integrated EAS antenna