Cooling Fan/Radiator

Thermaltake Water 3.0 Riing RGB 240

Designed to meet the demands of enthusiasts, Thermaltake releases the latest Water 3.0 Riing RGB Series, a RGB 256 colors all-in-one liquid cooler with dual 120mm powerful high static pressure fans and a smart fan controller. Choose from: 240mm and 360mm highly-efficient radiators to control any escalating CPU temperatures. The new All-In-One LCS Water 3.0 Riing RGB is designed to exceed user expectations.

“Tt LCS Certified” is the hallmark that ensures first-class performance from the best features and fitment. A certification exclusive to Thermaltake, it sets the benchmark for all true LCS chassis and is applied only to products that meet our stringent design standards for delivering what hardcore enthusiasts demand. The Tt LCS certification is a way for Thermaltake to designate to all power users the chassis which have been tested for best compatibility with extreme liquid cooling configurations.

Smart Fan Controller

A self-contained fan controller can switch between 5 LED modes including solid colors of red, blue, white, green or disable and cycle through 256 colors. Play/Pause functions allow users to cycle colors (color remains unchanged even after the PC has been turned off or rebooted) with speed control options reduce noise even more all from your fingertips.

Riing 12 LED RGB 256 Colors Radiator Fan

The patented circular 256 multicolored 120mm RGB radiator fans with high-static pressure design, producing impressive cooling performance.

High Efficiency Radiator

Special designed 240mm large surface radiator not only doubles the cooling surface, but also supports up to 4 x 120mm fans for additional heat dissipation.

Durable Sleeved Cable and High Performance Waterblock

The high performance copper base plate accelerates the heat conductivity. Additionally, the pre-refilled coolant reduces any stress from liquid replenishment hassle.

Cable sleeve design delivers the best durability and prevents the tubing surface from any damages and scratches.

High Reliability Pump

The high quality and reliable pump enables the maximum amount of water circulation, keeping the copper plate continuously cool. The low evaporation tube effectively decreases the loss of coolant; therefore no refill is either needed or required.

Simple Setup

Featuring the latest cooling performance, Thermaltake Water 3.0 Riing RGB Series provides a easy installation system and a totally maintenance-free operation, requiring only the minimum amount of space in the chassis.

Manufacturer Part Number
CL-W107-PL12SW-A
EAN/UPC
4717964403117,0841163062920,841163062920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Compatibility:

  • Intel LGA 2011-3/2011/1366/1156/1155/1151/1150
  • AMD FM2/FM1/AM3+/AM3/AM2+/AM2
Water Block : Material:Copper
Pump: Rated Voltage:12 V
Rated Current:175 mA
Fan: Dimension: 120 x 120 x 25 mm
Speed:800 ~ 1500 R.P.M
400 ~ 1000 R.P.M (Low Noise Mode)
Noise Level:18.5 ~ 26.4 dB-A
Rated Voltage:12 V
Max. Air Flow:22.14 ~ 40.6 CFM
Max. Pressure:0.57 ~ 2.01 mm-H2O
Connector:4 pin
Radiator : Dimension:270 x 120 x 27 mm
Tube : Length:326 mm
Material:Rubber
Weight: 1071g