HiRise Deluxe is a beautiful metal pedestal for charging and hands-free use of your iPhone, iPad, and everything Lightning. Set HiRise on your desk for hands-free calls and eye-level FaceTime sessions, or use this small stand at home to keep iPhone fully charged while streaming music to your favorite speaker. Since HiRise uses Lightning to charge, you can also charge your Apple TV Siri Remote, Magic Keyboard, and almost any other Lightning device. Adjustable support posts makes HiRise compatible with most iPhone and iPad cases and shells. HiRise Deluxe includes both MFi-certified Lightning and Micro-USB cables to keep your iPhone charged, even in a battery case like the Mophie Juice Pack. HiRise Deluxe is available in Silver, Black, Gold and a new Rose Gold color to match your iOS device. Compare HiRise Deluxe to HiRise Original.
Note:
Height (Front Support): 1.65 inches (4.2 cm)
Height (Total): 3.38 inches (8.6 cm)
Width: 3.9 inches (10 cm)
Depth: 4.8 inches (12.2 cm)
Weight: 0.5 pounds (.22 kg)