BRIX GB-BSI3H-6100 Desktop Computer

Redefining the Desktop PC

Challenging the essence of how we define a desktop PC, GIGABYTE engineers have developed an ultra compact PC with a stylish glass surface chassis design. Ideal for a broad range of computing applications at home or in the office, the BRIX expounds sheer simplicity and convenience. With a broad choice of processors covering the entire performance spectrum, the BRIX sets a new standard for desktop miniaturization that makes it perfect as a discreet HTPC/multimedia hub, an ultra-low power PC for the family, an office PC or as a digital signage unit.

Dual Display

With support for HDMI and DisplayPort, the BRIX can power two displays simultaneously, making a perfect choice as a high productivity PC in professional and home environments, or in any number of industrial and commercial multi-display applications.

Flexible Compact PC Kit

The BRIX is sold as a DIY PC kit, shipping with a NGFF M.2 Wi-Fi module pre-installed, plus a power adapter and cable conforming to local standards. Requiring only system memory and M.2 SSD, the BRIX gives users the flexibility to independently choose integrated storage and system memory size, without the trouble of sourcing components that are not widely available on the retail market.

VESA Support

Bundled with a VESA bracket, the BRIX can easily be mounted behind a monitor or HDTV making it discreetly hidden from view. This makes it simple and effective way to turn any VESA-compliant display or TV into a full-featured PC or digital signage unit.

2.5” SATA Hard Drive Support

Utilizing SATA III 6Gb/s high speed data transfer technology, the GIGABYTE BRIX s supports the installation of one 2.5” SATA hard drive and one M.2 SSD module. This allows for optimized storage configurations which combine fast SSD performance with larger capacity hard drives.


Manufacturer Part Number
GB-BSI3H-6100
EAN/UPC
0889523002995,889523002995,4719331251819
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimension: 46.8 mm x 112.6 mm x 119.4 mm (1.84" x 4.43" x 4.7")
Motherboard Size: 105 x 110 mm
CPU: Intel® Core™ i3-6100U
2.3GHz
Memory: 2 x SO-DIMM DDR3L slots (DDR3 1.35V)
1600MHz
Max. 16GB
LAN: Gigabit LAN (Intel i219V)
Audio: Realtek ALC255
Graphics: Intel® HD Graphics 520
HDMI Resolution (Max.): 4096 x 2160 @ 24Hz
Mini DP Resolution (Max.): 3840 x 2160 @ 60Hz
Expansion Slots: 1 x M.2 slot (2280_storage)
1 x PCIe M.2 NGFF 2230 A-E key slot occupied by the WiFi+BT card
Front I/O: 2 x USB 3.0
1 x head phone Jack
1 x Mic phone Jack
Rear I/O: 1 x HDMI (1.4a)
1 x Mini DisplayPort (1.2)
2 x USB 3.0
1 x RJ45
1 x DC-In
1 x Kensington lock slot
Power Supply: Input: AC 100-240V
Output: DC 19V
3.42A
VESA: Bracket included
Supports 75 x 75 and 100 x 100 mm
Wifi Card: Intel® Dual Band Wireless-AC 3165
Storage: Supports 2.5” HDD/SSD, 7.0/9.5 mm thick (1 x 6 Gbps SATA 3)
Support OS: WIN7 32/64bit
WIN8.1 64bit
WIN10 64bit
Environment: System Environment Operating Temperature: 0°C to +35°C
System Storage Temperature: -20°C to +60°C