Z240 SFF Workstation

HP Z40 SFF Workstation

The workstation that fits your workspace

Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.

Better package. Bigger punch.

HP’s Z240 offers more performance, greater storage capacity, more IO and greater flexibility while retaining the same form factor of our previous generations.

  • Achieve the performance you need with your choice of next generation Intel® Xeon® processors, Intel® Core™ processors, or Intel® Pentium™ processors.
  • Take on challenging tasks with confidence with up to 64 GB DDR4 ECC memory for no compromise capacity, performance, and reliability.
  • Reduce boot up, calculation, and response times by revolutionizing how your HP Z240 handles large files with the optional HP Z Turbo Drive G2, a remarkably fast and innovative storage solution. Now with an option built into the HP Z240 motherboard.
  • Utilize a USB front fast charging port to charge your device while your HP Z240 Workstation is plugged in, even if it is not turned on, and connect to the peripherals you need with eight more USB 3.0 and three DisplayPort connections.
  • Optimize peak performance with HP Performance Advisor that configures your system with updated settings and drivers to help maximize performance.
Clean, cool, and crystal clear

Help your HP Z240 Workstation perform at its peak with an optional, removable, and cleanable dust filter that helps your workstation’s internal components stay clean and cool. Then get serious about graphics performance with a choice of AMD and NVIDIA professional graphics cards ranging from 2D to high-end 3D on Tower configurations. And finally, don’t forget HP Remote Graphics Software – always included at no charge with every HP Workstation. This software allows you to take your graphics intensive workstation applications wherever you go. Collaborate with colleagues around the office or around the world, in real time.

Manufacturer Part Number
T9U08PA
EAN/UPC
0889894922120,889894922120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating Systems
Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Operating system note: This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor
Chipset: Intel® C236
Processor speed: 3.2 GHz
Processor family: Intel® Core™ i5 processor
Processor: Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Number of processors: 1
Memory
Memory, standard: 8 GB DDR4-2133 non-ECC registered SDRAM (1 x 8 GB)
Memory slots: 4 UDIMM
Standard memory note: Transfer rates up to 2133 MT/s
Drives
Hard drive description: 1 TB 7200 rpm SATA
Optical drive: Slim SATA SuperMulti DVD writer
External drive bays: One shared 3.5" (shared with internal 3.5" bay)
One slim ODD
Internal drive bays: One 3.5"
One 2.5"
One shared 3.5" (shared with external 3.5" bay)
Storage type: HDD
Storage controller: Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.

Compatible displays: HP Z27s 27-inch UHD Display
HP Z27q 27-inch IPS 5K Display
HP Z24s 24-inch UHD IPS Display
HP Z Display Z30i 30-inch IPS LED Backlit Monitor
HP Z Display Z27i 27-inch IPS LED Backlit Monitor
HP Z Display Z24i 24-inch IPS LED Backlit Monitor
HP Z Display Z23i 23-inch IPS LED Backlit Monitor
HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
HP DreamColor Z24x Professional Display
HP DreamColor Z27x Professional Display

Graphic Subsystem
Graphics: NVIDIA® Quadro® K420 (2 GB)
Graphics: Discrete

Multimedia
Audio: Integrated Realtek HD ALC221-VB audio

Input devices
Keyboard: HP Wireless Business Slim Keyboard
Pointing device: HP USB Optical Mouse

Connectivity and Communications
Network interface: Integrated Intel® I219LM PCIe GbE
Ports: 2 USB 3.0
2 USB 2.0 (1 charging)
1 headphone
1 microphone/headphone
Expansion slots: 1 PCIe Gen3 x16
2 PCIe Gen3 x1 (x1 connector)
1 PCIe Gen3 x4 (x16 connector)
Expansion slots note: All slots are low profile
I/O Port location: Front
Ports: 6 USB 3.0
3 DisplayPort 1.2
1 serial
2 PS/2
1 RJ-45
1 audio line-in
1 audio line-out
I/O Port location: Back
Ports: 1 USB 3.0
2 USB 2.0
I/O Port location: Internal
Ports note: 1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 1x6(2.0 x1) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.

Battery and Power
Power: 240 W 92% efficient, wide-ranging, active PFC

Weights
Weight: Starting at 5.7 kg

System Components
Form factor: Small Form Factor

Dimensions
Minimum dimensions (W x D x H): 338 x 381 x 100 mm

Warranty
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.