Z240 Tower Workstation

Power, price, and size

HP Z240 Workstation

The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations.It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

HP Z240 Tower Workstation

Powered to manage your challenges and priced for your budget

Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drive G2 storage devices make the HP Z240 a true workstation-class solution allowing you to handle your growing and complex workloads with performance for any stage in your work process while still balancing your IT budget. Thorough testing and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.

Manufacturer Part Number
T9U06PA
EAN/UPC
0889894922106,889894922106
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Operating
Systems Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro)
Operating system note: This system is preinstalled with Windows 7 Pro software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.

Processor
Chipset: Intel® C236
Processor speed: 3.4 GHz
Processor family: Intel® Core™ i7 processor
Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors: 1

Drives
Hard drive description: 256 GB mSATA SSD
Optical drive: HP Slim Blu-ray Writer
External drive bays: Two 5.25"
One slim ODD
Internal drive bays: One 2.5"
Two 3.5"
Storage type: SSD
Storage controller: Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.

Compatible displays: HP Z27s 27-inch UHD Display
HP Z27q 27-inch IPS 5K Display
HP Z24s 24-inch UHD IPS Display
HP Z Display Z30i 30-inch IPS LED Backlit Monitor
HP Z Display Z27i 27-inch IPS LED Backlit Monitor
HP Z Display Z24i 24-inch IPS LED Backlit Monitor
HP Z Display Z23i 23-inch IPS LED Backlit Monitor
HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor
HP DreamColor Z24x Professional Display
HP DreamColor Z27x Professional Display

Graphic Subsystem
Graphics: NVIDIA® Quadro® K2200 (4 GB)
Graphics: Discrete

Multimedia
Audio: Integrated Realtek HD ALC221-VB audio
Input devices Keyboard: HP USB Business Slim Keyboard
Pointing device: HP USB Optical Mouse

Connectivity and Communications
Network interface: Integrated Intel® I219LM PCIe GbE
Ports: 2 USB 3.0
2 USB 2.0 (1 charging)
1 headphone
1 microphone
Expansion slots: 1 PCIe Gen3 x16
1 PCIe Gen3 x4 (x4 connector)
1 PCIe Gen3 x4 (x16 connector)
1 PCIe Gen3 x1
Network interface type: LAN
I/O Port location: Front
Ports: 4 USB 3.0
2 USB 2.0
2 DisplayPort 1.2
1 DVI-I single link
2 PS/2
1 RJ-45
1 audio line-in
1 audio line-out
I/O Port location: Back
Ports: 1 USB 3.0
2 USB 2.0
I/O Port location: Internal
Ports note: 1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 2x5(2.0 x2) header. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.

Battery and Power
Power: 400 W 92% efficient, wide-ranging, active PFC

Weights
Weight: Starting at 8.6 kg

System Components
Form factor: Tower

Software and Applications
Software: HP Performance Advisor
HP Remote Graphics Software (RGS) 7.1
PDF Complete - Corporate Edition
Cyberlink Power DVD and Power2Go
HP PC Hardware Diagnostics UEFI
HP Client Security Software
Buy Office

Dimensions
Minimum dimensions (W x D x H): 170 x 442 x 399 mm

Memory
Memory, standard: 16 GB DDR4-2133 ECC registered SDRAM (2 x 8 GB)
Memory slots: 4 UDIMM
Memory, maximum: 64 GB DDR4-2133 Unbuffered SDRAM
Memory maximum note: Transfer rates up to 2133 MT/s

Warranty
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.