Z22n 21.5-inch IPS Display (ENERGY STAR)

Create a captivating view with minimal visual disruptions with the HP Z22n Narrow Bezel IPS Display. Nearly borderless on three sides, it also includes factory color calibration for consistent color between projects and displays and flexible device connectivity.

Impressive continuous imagery.

Enable virtually seamless views from almost anywhere in the room with a display that's almost borderless on three sides and has 178-degree viewing angle IPS technology.

Color accuracy the first time and every time.

Maintain visual integrity across all of your displays with a 95% sRGB color gamut that is calibrated at the factory.

Zero bright sub-pixel defects, guaranteed.

Don’t just take our word for it. We back the display up with a three-year limited warranty, optional HP Care Pack, and an HP Pixel Defect Policy that will replace the screen if even one bright sub-pixel fails.

Featuring

Ditch the dongles.

  • Keep your PC and device connections close by with integrated HDMI, VGA, DisplayPort, and two USB ports.

Find your sweet spot.

  • Work comfortably with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays. An integrated HP Quick Release Bracket supports wall mounting.

Maximize workspace.

  • Make the most of your available space by attaching your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Your monitor’s new best friend.

  • Design the screen for how you work, adjust brightness on multiple displays, define and distribute custom settings with an executable file, and deter theft with HP Display Assistant software.

Be responsible.

  • Reduce power consumption and help lower your costs with an energy-efficient design.

Manufacturer Part Number
M2J71A4
EAN/UPC
0889899389072,889899389072
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications

Display size (diagonal)
54.6 cm (21.5")
Panel active area
476.064 x 267.786 mm
Aspect ratio
16:9
Native resolution
1920 x 1080 @ 60 Hz
Resolutions supported
1920 x 1080
1280 x 1024
1280 x 800
1440 x 900
1680 x 1050
1600 x 900
1280 x 720
1024 x 768
800 x 600
640 x 480
Pixel pitch
0.248 mm
Brightness
250 cd/m² 1
Contrast ratio
1000:1 static
5000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 1
Product color
Black
Tilt and swivel angle
Tilt: -5 to +30°
Swivel: ±45°
Height: 150 mm
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Input connector
1 VGA
1 HDMI (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
Ports
3 USB 2.0 (two downstream and one upstream) 1

Dimensions and weight
Weight
4.75 kg
(With stand)
Product dimensions without stand (W x D x H)
48.81 x 5.22 x 29.36 cm
(Without stand)
Product dimensions with stand (W x D x H)
48.81 x 18.9 x 47.74 cm

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
34.7 W (maximum)
22.9 W (typical)
0.5 W (standby)
Operating temperature range
5 to 35°C
Operating humidity range
20 to 80% RH
Energy efficiency
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlighting
Low halogen 2

Certification and compliance
Energy Star

What's included
Warranty
Protected by HP, including a 3-year standard limited warranty. Optional Care Pack Services are extended service contracts which go beyond your standard warranties.
What's in the box
Monitor
AC power cord
USB cable
DisplayPort cable
CD (includes User Guide, warranty, drivers)