Secure your precious memories with the My Book® premium storage with ultra-fast USB 3.0 connectivity, WD Backup software, Acronis True Image system-level backup software and password protection.
Massive capacity – With up to 8 TB capacity, there’s plenty of room to store and protect your precious memories and important files.
Automatic backup software – WD Backup software works quietly in the background to help protect your data using minimal PC resources. Select automatic, continuous backup to instantly back up your files. Or select the scheduled backup option to back up your files on your schedule and take control of your backup.
Local and cloud backup – WD Backup software lets you choose. Back up your files to your My Book drive or back up your files to the cloud using your Dropbox™ account.*
*Dropbox account required for cloud backup. Cloud services may be changed, terminated or interrupted at any time and may vary by country.
System-level backup – Acronis True Image WD Edition software backs up your files on a system level so that if you ever need to recover your system files, you have them close at hand.
Password protection for privacy – Gain peace of mind knowing that your data is protected from unauthorized access with password protected hardware encryption.
Universal connectivity – With this drive you get connectivity with USB 3.0 devices as well as backward compatibility with USB 2.0 devices.
Wd Quality Inside And Out – For over 20 years, millions of people worldwide have trusted their data to WD hard drives. We are successful because we understand the importance of your data and our first concern is keeping that data safe.
Note:
Product Specifications
Average latency: N/A
Average read seek: N/A
Battery: No:
Cache/Buffer: N/A
Data transfer rate: 5 Gb/s (maximum) in USB 3.0 mode and 480 Mb/s (maximum) in USB 2.0 mode
Disk Capacity: N/A
Drive Bays: N/A
Interfaces: USB 3.0 and 2.0
Memory: N/A
Processor: N/A
Rotational Speed: N/A:
Tape Drive: N/A
Write Speed: N/A
Product Dimensions
Height : 6.7 in (170.60 mm)
Length : 5.5 in (139.30 mm)
Width: 1.9 in (49 mm)
Weight:
2 TB: 1.96 lb (0.89 kg)
3 TB: 2.23 lb (1.01 kg)
4 TB: 2.27 lb (1.03 kg)
6 TB: 2.34 lb (1.06 kg)
8 TB: 2.23 lb (1.01 kg)
Colors available:
one-color only, black
Country Code / Origin:
Product of Thailand or Product of Malaysia
Environmental Specifications:
Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C
Operating relative humidity: N/A
Non-operating relative humidity: N/A
Power Specifications:
AC input voltage (AC adapter): 100 - 240V
AC input frequency: 47 - 63 Hz
Languages for software:
18
•English
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Dutch
•French
•German
•Hungarian
•Italian: •Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Russian
•Spanish
•Swedish
•Turkish
Languages for User Manual:
24
•English
•Arabic
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Danish
•Dutch
•Finnish
•French
•German
•Greek
•Hungarian: •Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese (Brazilian)
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish
Licenses Included:
N/A
Limited Warranty
EMEA: 2 years
PAN-AM: 2 years
UK: 2 years
AUS/NZ: 3 years
INDIA: 3 years
JAPAN: 3 years
MULTI-CITY ASIA: 3 years
Previous Product Model
Product Name: My Book
Ref Order Number: WDBACW
Regulatory
NRCAN compliant: Yes
RoHS compliant1: Yes
Software included
standard: WD Backup, WD Utilities, WD Security
upgrade (included): N/A