PowerConnect 2824 Ethernet Switch

This product is sourced from the open market in the best available condition.

PowerConnect 2824

Scalable from small workgroups to dense access solutions, the 2824 offers 24-port flexibility plus two combo small-form-factor pluggable (SFP) ports for connecting the switch to other networking equipment located beyond the 100 m distance limitations of copper cabling.

Manufacturer Part Number
OCT4H
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Port Attributes: PowerConnect 2824

  • 10/100/1000Base-T auto-sensing Gigabit Ethernet switching ports: 24
  • SFP fiber combo ports provide support for 1000BASE-SX and 1000BASE-LX Gigabit transceivers: 2
  • Power reduction for short cables or inactive connections: S
  • Autonegotiation for speed, duplex mode and flow control: S
  • Supports Virtual Cable Diagnostics by Marvell™ and fiber transceiver diagnostics to provide advanced troubleshooting capabilities for your cable infrastructure: S
  • Integrated LEDs for improved visual monitoring and analysis: S
  • Auto-MDI/MDIX mode and flow control: S
Performance: PowerConnect 2824
  • Switch fabric capacity:: Up to 48 Gbps
  • Forwarding rate:: 35.6 Mpps
  • Up to 8,000 MAC Addresses: S
  • Packet buffer memory:: 2 Mb
VLAN: PowerConnect 2824
  • Supports up to 64 port-based VLANs. Honors all 4096 VLAN tags: S
Quality of Service: PowerConnect 2824
  • Delivers 4 priority queues per port: S
  • Honor 802.1p values and honor IP DSCP values: S
  • Supports strict priority and configurable weighted round robin (WRR) scheduling across queues: S
Link Aggregation: PowerConnect 2824
  • Industry-standard link aggregation adhering to IEEE 802.3ad standards (static support only, LACP not supported): S
  • Supports 4 link aggregation groups and up to 4 ports per group: S
Management: PowerConnect 2824
  • Local password and restricted IP addresses for secure access to the switch: S
  • Port mirroring provides the capability of mirroring 4 source ports to improve network traffic monitoring and troubleshooting: S
  • Internal DHCP Server: S
  • DHCP client support allows for simplified IP address assignment when used with a DHCP server: S
  • Switch software can be easily uploaded to the switch through the web-management interface: S
  • Configurations can be easily uploaded to and from the switch through the intuitive web-management interface: S
  • Port statistics available through industry-standard RMON: S
  • Switch is factory-configured as an unmanaged switch, but can be easily configured as a web-managed switch with the push of a button: S
  • Jumbo frame support for packets up to 9,000 bytes: S
  • Broadcast storm control to help eliminate network traffic storms: S
  • Limited SNMP monitoring and CLI management — See User Guide for details: S
Chassis: PowerConnect 2824
  • Dimensions (H x W x D): 42 x 330 x 230.5 mm
  • (1.65 x 13.0 x 9.1 in.)
  • Rack mount:: 1U, rack-mounting kit included
  • Unit weight:: 5.5 lb
  • Fans:: 1 (rear)
Environmental Operating Conditions: PowerConnect 2824
  • 100% Lead-free: Yes
  • Operating tempature:: 0º C to 45º C (32º F to 113º F)
  • Storage tempature:: -20º C to 70º C (-4º F to 158º F)
  • Operating relative humidity:: 10% to 90% noncondensing
  • Storage relative humidity:: 10% to 95% noncondensing
Power: PowerConnect 2824
  • Voltage: 1.0A @ 100V
  • BTU/hr: 95.5 BTU/hr