65 WHr 6-Cell Lithium-Ion Battery

This product is NEW, pulled from undeployed systems - Does not come in MFG original retail packaging.

Highlights

  • 65 WHr capacity lets you work seamlessly while on the move
  • Offers reliable power for dependable performance

Compatibility

  • Dell Certified Parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system
  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system

Quality

  • Dell uses only OEM grade quality components

Warranty

  • Our Limited One Year Warranty guarantees that if our Dell Certified Parts should fail, we will replace them
  • Dell Certified means no worry of voiding your system?s hardware warranty

Manufacturer Part Number
MHPKF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Device Type: Notebook battery
Battery: Lithium ion 6-cell - 65 Wh
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General


Device Type: Notebook battery

Battery


Quantity: 1
Technology: 6-cell lithium ion
Capacity: 65 Wh

Manufacturer Warranty


Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year