Micro SD PRO+ 128GB Memory Card w/ Adapter

Reliability Built to Last - Water, Temperature, X-ray and Magnetic Proof

MicroSD Memory Card

Introducing ultra-fast memory that goes wherever you go.

4K Ultra HD Video

Capture the moments that matter. With the Samsung Pro Plus microSD Card, you can shoot rich and detailed 4K UHD videos from your smartphone, tablet, or camera and be confident that each memory will be safe. Play your videos back on your 4K UHD TV or monitor and relive the experience as vividly as the day it happened.

Extreme Read & Write Speeds

Samsung’s ultra-fast microSD PRO Plus sets the standard for extreme sports & action photography. This Ultra High Speed Class 10 SD card with U3 compatibility, is ideal for 4K UHD video recording & playback. And with blazing-fast read & write speeds of up to 95MB/s & 90MB/s respectively, you can transfer files and shoot photos with minimal lag.

Waterproof

Samsung Memory Cards can survive up to 72 hours in seawater.

Temperature-proof

These memory cards can endure temperatures from -25° to 85° Celsius.

X-Ray-proof

Protect all your data from damage caused by airport X-ray machines.

Magnet-proof

Samsung Memory Cards can even resist magnetic fields of up to 15,000 gauss—the equivalent of a high-field MRI scanner.

Amazing Capacity

Save up to 10,940 photos, up to 16 hours 20 minutes of Full HD video or up to 30,670 songs. Download more media files and apps to your smartphone or tablet. And know you’ve got plenty of space.

A Perfect Partner

Get the most out of the latest 4K UHD video-enabled smartphones, tablets and action cameras. This memory card works perfectly with even the most advanced devices to protect your memories for life.

Manufacturer Part Number
MB-MD128DA/AM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Product Type: microSDXC Memory Card

Class:
Grade 3, Class 10

Series:
PRO Plus

Interface:
UHS-1, compatible to HS interface

Capacity:
128GB (1GB=1 Billionbyte)

Memory Speed:
  • Read : up to 95MB/s with UHS-1 interface
  • Write : up to 90MB/s with UHS-1 interface

Full Specifications:

Type:


Product Type:
microSDXC Memory Card

Class: Grade 3, Class 10

Series: PRO Plus

Usage Application: Mobile phone, Smartphone, Tablet, etc

Interface: UHS-1, compatible to HS interface

Storage:

Capacity

128GB (1GB=1 Billionbyte)

Key Features:

Memory Speed:
  • Read : up to 95MB/s with UHS-1 interface
  • Write : up to 90MB/s with UHS-1 interface

General:

Voltage: 2.7~3.6V

Environmental Specs:

Operating Temperature:
-32ºF - 158ºF

Non-operating Temperature:-40ºF - 185ºF

Operating Humidity: 104°F, 93%, 500hours (storage)

Dimensions (W x D x H):

Product:
0.59" x 0.43" x 0.04"

Weight:

Package Weight:
Approx. 0.5g

Warranty:

Product:
Limited 10 years