IBM SFP+ Module

This IBM® 00RY190 compatible SFP+ transceiver provides 16Gbs Fibre Channel-SW throughput up to 300m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent IBM® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of IBM®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
00RY190-AO
EAN/UPC
0821455543580,821455543580
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible OEM:: IBM®
Compatible With OEM Part Number(s):: 00RY190
Connector:: LC
DOM:: Non-DOM
Form Type:: SFP+
HTS-Harmonized Code:: 8517.62.0050
Media:: MMF
Product Shipping Dimension(HxWxD):: 1.2 in. x 2.75 in. x 4.75 in.
Product Shipping Weight(LB):: 0.4
Reach:: 300m
Speed:: 16Gbs Fibre Channel
Speed Description:: 16-Gigabit
Transceiver Type:: SW
UNSPSC Code:: 43201553
Wavelength:: 850nm
UPC Code:: 821455543580