EcoLite XJ-V2 DLP Projector

Manufacturer Part Number
XJ-V2
EAN/UPC
0079767468781,079767468781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Technology: 0.55" DLP® chip (XGA)
Resolution: 1,024 x 768 pixels (XGA)

Illumination technology

Type: Laser and LED hybrid technology
Service life: Approx. 20,000 hours

Picture

Contrast: 20,000:1
Colour depth: 1.07 billion (full color)

Projection lens

Technology: 1.1x optical zoom
Projection ratio: (Viewing distance : width): 1.54-1.71:1
Offset: 72 %
Min.distance: 0.83 m
Focus: manual

Projection

Size of projection screen: 30" (0.76 m) to 300" (7.62 m)
60" screen: 1.8 m to 2.0 m viewing distance
100" screen: 3.1 m to 3.4 m viewing distance

Keystone correction

Vertical (manual): +30°/±30°

Interfaces
Computer: 1 x 15-pin D-Sub (VGA)
Digital input: HDMI port
Audio: Input Terminal: 3.5 mm Stereo Mini Jack x1
Ouput Terminal: 3.5 mm Stereo Mini Jack x1 (variable audio input)
Control inputs: RS-232C
Other/further inputs: Micro-USB Type B: firmware update

Extended functions

Direct power on, direct power off, rear projection, freeze, blank screen, ceiling mounting (4x M4), digital zoom (2x), Presentation Timer, password protection feature

Operation noise

Eco Off: 37 dB (Normal); Eco On: 35 dB (Eco1)/ 29 dB (Eco5)

Energy consumption

Active: Eco Off: 165 W (Bright)/140 W (Normal)
Eco On: 130 W (Eco1)/75 W (Eco5)
Standby: 0.23 W

Computer compatibility

Max.resolution (compressed): UXGA (1,600 x 1,200 pixels)

Included with product

Mains cable, IR remote controls (YT-150), quick guide, warranty card

General

Dimensions (W x H x D): 270 x 89 x 270 mm
Weight: 2.9 kg
Casing/colour: White
Operating temperature: 5 - 35° C
Warranty: 1. When used for a maximum of 12 hours per day
Projector: 3 years
Light source: 5 years or 10,000 hours1
2. When used continuously for more than 12 hours per day
Projector: 2 years
Light source: 2 years or 6000 hours1