Node 202 Computer Case

The Node 202 is the ultimate PC case for those looking for a beautifully designed, compact chassis that can house a capable gaming build.

This small footprint is an intelligently built unit where extreme detail was placed into the design phase to get every line and spec in perfect harmony. With both horizontal and vertical orientation possibilities, the Node 202 can be placed anywhere in the house. The sleek design makes it very attractive next to the TV in the living room or on your desk in the office.

The internal layout of the Node 202 keeps the hot components separate and has them all placed in proximity of free-flow air so the case will run cool despite not having any extra case fans.

Manufacturer Part Number
FD-CA-NODE-202-BK
EAN/UPC
7350041082675,0817301012676,817301012676
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mini ITX motherboard compatibility
  • 2 - 2.5″ SSD unit positions
  • 2 expansion slots
  • 2 - 120mm optional fan positions in graphics card chamber
  • CPU coolers up to 56 mm in height
  • PSU compatibility: SFX PSUs up to 130mm long
  • Graphics card compatibility: Maximum dimension of graphics card is 310x145x47mm (LxHxD)
  • Can be placed both vertical and horizontal position
  • 3 dust filters included (for CPU, GPU and PSU)
  • Case volume: 10.2 litres
  • Colors available: Black
  • Case dimensions - Horizontal (WxHxD): 377 x 82 x 330 mm
  • Case dimensions - Horizontal, with feet/protrusions/screws (WxHxD): 377 x 88 x 332 mm
  • Case dimensions - Vertical, with feet/protrusions/screws (WxHxD): 125 x 385 x 332 mm
  • Net weight: 3.5 kg
  • Package dimensions (WxHxD): 145 x 463 x 388 mm
  • Package weight: 4.0kg