TS2900 Tape Autoloader w/LT07 HH SAS

Highlights

  • Slim profile, 1U system designed for rack system environments for automated, high-capacity tape storage
  • Features the latest generation of Linear Tape-Open (LTO) with Ultrium 7 half-height technology designed for reliable performance in small to midsize open-system environments
  • Lowest entry price of any IBM tape automation offering half-height tape technology

The IBM® TS2900 Tape Autoloader is designed for entry-level automated backup for rack system and small to midsize business environments. With a low-profile, high-density storage capacity, the TS2900 is ideally suited for backup and archival operations. The TS2900 is available with half-height LTO Ultrium 7, 6, 5 or 4 tape technology for a high-capacity, entry-priced tape storage solution.

The TS2900 is equipped with standard features designed to provide ease-of-use and secured data backup. Web-based remote management, a bar code reader and a removable tape magazine help provide ease of use. The TS2900 can be used in a rack system or on a desktop next to a server in an office. These types of features help reduce the amount of required IT personnel, as well as help centralize backups in the data center. The TS2900 is also designed to support the encryption of sensitive user data in combination with half-height LTO Ultrium 7, 6, 5 or 4 tape technology. With a 6 Gbps serial-attached SCSI (SAS) interface, the TS2900 is supported on IBM Power Systems™, Intel and other open-system server platforms.

Manufacturer Part Number
6171S7R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Drive options:

Half-height LTO Ultrium 7: 6 Gbps SAS
Half-height LTO Ultrium 6: 6 Gbps SAS
Half-height LTO Ultrium 5: 6 Gbps SAS
Half-height LTO Ultrium 4: 6 Gbps SAS

Available models:

LTO Ultrium 7
3572 S7H

LTO Ultrium 6
3572 S6H

LTO Ultrium 5
3572 S5H

LTO Ultrium 4
3572 S4H

Optional feature codes:

Desk-side cover kit: FC # 7010

Additional tape magazine: FC # 8111

Rack-mount kit: FC # 7006

Number of tape drives: 1

Tape cartridge capacity: 9

I/O stations: 1

Physical capacity:

LTO Ultrium 7: Up to 54 TB (135 TB with 2.5:1 compression)
LTO Ultrium 6: Up to 22.5 TB (56.25 TB with 2.5:1 compression)
LTO Ultrium 5: Up to 13.5 TB (27 TB with 2:1 compression)
LTO Ultrium 4: Up to 7.2 TB (14.4 TB with 2:1 compression)
Data transfer rate: LTO Ultrium 7: Up to 300 MBps
LTO Ultrium 6: Up to 160 MBps
LTO Ultrium 5: Up to 140 MBps
LTO Ultrium 4: Up to 120 MBps

Dimensions (height × width × depth): 1.73 in. × 19.02 in. × 33.46 in. (44 mm × 483 mm × 850 mm)

Weight: 28.6 lb (13 kg), without drive and cartridges

Attachment and systems support:
The TS2900 supports 6 Gbps attachment available for selected IBM System servers and other Linux and Microsoft Windows open-system servers.
Latest support information: ibm.com/systems/support/storage/config/ssic