TS2270 Tape Drive Model H7S

Highlights

  • Provide long-term backup and archive storage data protection while lowering overall storage costs
  • Simplify data management with IBM® Spectrum Archive™ utilizing IBM Linear Tape File System™ technology
  • Improve energy efficiency over previous generations
  • Support media partitioning on Linear Tape-Open (LTO) Ultrium 7 media

IBM TS2270 Tape Drive is the answer to growing storage requirements and shrinking backup windows. Incorporating the latest generation of industry-leading LTO technology, the TS2270 tape drive is suited for handling backup, save and restore, and archival data storage needs with higher capacity and higher data transfer rates than the previous generation. In addition, the LTO Ultrium 7 technology is designed to support media partitioning and IBM Spectrum Archive technology. It also continues to support encryption of data and write-once-read-many (WORM) media.

The IBM TS2270 tape drive is an excellent tape storage solution for organizations requiring backup and low-cost, long term archival storage of data. TS2270, with a half-height form-factor, offers more capacity than the full-height LTO Ultrium 6 tape drive in less space. TS2270 provides a physical storage capacity of up to 15 TB (with 2.5:1 compression). The data transfer performance has increased significantly over the previous LTO Ultrium half-height generation with a transfer rate of up to 300 MBps with 6 Gbps SAS interface connectivity. It also offers two SAS and one Ethernet port per drive to improve availability.

Manufacturer Part Number
6160S7E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Available configurations: Model 3580 H7S—One LTO Ultrium 7 tape drive, 6 Gbps SAS interface Tape drive type : LTO Ultrium 7
Physical capacity : 6 TB native; 15 TB with 2.5:1 compression
Number of tape drives : 1
Number of tape cartridges : 1
Data transfer rate : Up to 300 MBps native
Media type : Read and write:
LTO Ultrium 7
6 TB data cartridge
6 TB WORM cartridge
LTO Ultrium 6
2.5 TB data cartridge
2.5 TB WORM cartridge

Read only:
LTO Ultrium 5
1.5 TB data cartridge
1.5 TB WORM cartridge

Also available:
LTO Ultrium cleaning cartridge
Weight : 1.7 kg (3.7 lb)
Power requirements : 100 – 240 V ac, 50 – 60 Hz auto-ranging
Dimensions (W x H x D) : 148 mm x 42.7 mm x 210 mm (5.82 in. x 1.68 in. x 8.26 in.)
Warranty : Three-year limited warranty, customer replaceable unit (CRU) and on-site service in most countries, next-business-day 9x5, service upgrades available