Finisar's FTLX8574D3BCV 1G/10G Dual-Rate SFP+ optical transceivers are designed for use in 1-Gigabit and 10-Gigabit Ethernet links over multimode fiber. They are compliant with SFF-8431, IEEE 802.3-2012 10GBASE-SR/SW and 1000BASE-SX. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX8574D3BCV is a "limiting module", i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer's recommended settings for interoperability with an SFP+ limiting module. This product is for applications specifically designed for 10G SFP+ ports and 1G/10GSFP+ ports and not native 1G SFP ports. The optical transceiver is compliant per the RoHS Directive 2011/65/EU. See Finisar Application Note AN-2038 for more details.
Note:
Distance: 400 m
Data Rate (max): 10.3 Gb/s
Protocol: Optical Gigabit Ethernet Compliant, 10 Gigabit, Ethernet Compliant, Wireless CPRI Compliant
Low End Case Temperature (°C): 0
High End Case Temperature (°C): 70
Diagnostics: Digital
Transmitter: VCSEL
Receiver: PIN
Voltage Supply: 3.3
Connector: LC
Wavelength: 850nm Band