5040 Thin client

Ultra-secure, elegant and powerful PCoIP

Complete security and virus immunity


Simplify end-user computing with an integrated solution that combines the security, elegance and easy management of traditional thin clients with the power and performance of PCoIP. The ultra-fast, virus-immune Wyse 5000 series all-in-one thin client with PCoIP is the first all-in-one thin client to offer PCoIP and 128-bit encryption via PCoIP protocol. And with the power of an AMD G-Series dual-core 1.4GHz processor, the Wyse 5000 series all-in-one thin client with PCoIP boots in less than ten seconds and can support a wide variety of demanding workloads.

Effortless management and scalability


Deployment is effortless with a simple one-cord design and out-of-box automatic setup. The Wyse 5000 series all-in-one thin client with PCoIP requires no on-site management or configuration, so you can keep your IT resources focused on other projects. It can also be managed remotely with a simple file server, Wyse Device Manager (WDM) or Wyse Cloud Client Manager to help lower the total cost of ownership and offer enterprise-wide management that scales as you grow from just a few thin clients to tens of thousands.

Versatile, streamlined design

This sleek, slim all-in-one thin client with PCoIP won’t clutter workspaces. An elegant design perfectly complements any customer-facing or business space.

Flexible multimedia connectivity

The Wyse 5000 series all-in-one thin client with PCoIP connects to multiple protocols automatically upon deployment and offers versatile connectivity options for use in a wide range of industries. With four USB 2.0 ports, Gigabit Ethernet, fiber and integrated dual band WiFi options, users can link to their peripherals and quickly connect to the network while working with processing-intensive, graphics-rich applications. Built-in speakers, a camera and a microphone make video conferencing and desktop communication simple and easy. It even supports a second display for employees who need a dual monitor configuration.

Environmentally conscious for long-term value

Designed for cost-effective virtual desktop deployments, the Wyse 5000 series all-in-one thin client with PCoIP is a great value from day one with minimal initial investment and energy-efficient operation. Additionally, it is designed with an ISO 14001-based environmental management system and using WEEE recycling processes. All Wyse products meet stringent RoHS requirements and EPEAT compliance.

Versatile applications

The Wyse 5000 series all-in-one thin client with PCoIP combines high performance and affordability with extremely secure desktop virtualization to increase workplace productivity and aesthetics.

Healthcare, Finance and Retail

  • Secure, virus-immune all-in-one for hospitals, nurses’ desks, clinics, call centers, traders, banks and retail point-of-sale
  • Multi-monitor capability for power users and small form factor for use with mobile computing carts

Education

  • Cost-effective, high performance all-in-one for classrooms, libraries and labs
  • Integrated webcam and speakers for multimedia purposes

Work from Home

  • Easy deployment and remote management with total data security for remote employees
  • Affordable, compact all-in-one for at-home productivity

Manufacturer Part Number
RHTPC
EAN/UPC
0884116212898,884116212898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Wyse ThinOS 8.0

Display

  • 54.61 cm (21.5 inches) / Full HD 1920 x 1080 at 60 Hz (Primary and dual monitor)
    Widescreen (16:9) flat panel display, Anti-glare with hard-coating 3H

Processor

  • AMD G-Series T48E Dual Core 1.4GHz / AMD Radeon HD 6250

Networking

  • 10/100/1000 RJ-45 Ethernet or SFP Fiber (mutually exclusive)
    Optional – 802.11 a/b/g/n integrated wireless Ethernet with dual-band antenna.
    * Available in select countries.


    I/O peripheral support
    4 USB 2.0 ports
    1 RJ45
    1 SFP fiber (optional)
    1 VGA (PC mode)
    1 DisplayPort (dual display)
    Composite audio jack: 1/8-inch mini, 16-bit stereo / Internal mono speaker
    HD web cam (integrated)
    Speaker bar (integrated)
    Microphone (integrated)

Memory3

  • 2GB Flash, 2GB RAM DDR3

Dimensions

  • Display with stand (W x D x H): 531mm (20.9 in) x 181mm (7.1 in) x 408mm (16.0 in)
    Display without stand (W x D x H): 531mm (20.9 in) x 45mm (1.8 in) x 343mm (13.5 in)
    Fixed Stand (W x D x H): 191mm (7.5 in) x 181 mm (7.1 in) x 315mm (12.4 in)

Software

  • Citrix ICA, HDX 3D & 3D Pro, Microsoft RDP 8.0, VMware (RDP) view 5.2, VMware View with PCoIP and Dell vWorkspace


    In the Box
    Wyse thin client all-in-one 5213
    Enhanced USB keyboard with Windows Keys (104 keys) included in the U.S. and sold separately outside the U.S.(availability varies by region).(USB keyboard (US) DJ454.)
    USB optical mouse is included.(USB mouse (US) 11D3V)


    Optional accessories(sold separately)

    Headset Jabra UC 550 Duo Dell Part# A7371144
    Wireless Keyboard & Mouse Dell Part# 332-1396
    Printer C2660dn Dell Part# 210-ABPD
    Dual UZ2215H Monitor Dell Part# 861-BBDD
    Dell Dual Monitor Stand Dell Part# 332-1236


    Energy efficiency
    Less than 27W average power consumption
    External power supply auto-sensing between 110v and 240v


    Weight
    With packaging 6.78kg (14.92lb)
    With stand assembly & cables 5.4kg (11.88lb)
    Without stand assembly 3.58kg (7.88Ib)
    Stand 1.02kg (2.24lb)

Warranty

  • Three year limited warranty. Extended warranty up to 4 and 5 years.
    Optional warranty extension with advanced replacemen

Regulatory

  • Product Safety, EMC and Environmental Datasheets
    Dell Regulatory Compliance Home Page
    Dell and the Environment