5030 Zero Client

High performance, compact zero client purpose-built for VMware

Meet the Wyse 5030 zero client for VMware.

Compact, strong, and flexible, the Wyse 5030 PCoIP zero client for VMware delivers outstanding performance. Its dedicated hardware PCoIP engine delivers the highest level of display performance available for advanced applications, including CAD, 3D solids modeling, video editing and more.

Extremely compact and energy efficient, the Wyse 5030 PCoIP zero client is a fully functional VMware View end point that delivers a true PC-like experience with
support for dual displays. The Wyse 5030 offers the full benefits of an efficient and secure centralized computing environment, like multiple display support, multimedia playback, HD audio and four USB peripheral ports.

Advanced performance. Higher quality.

The Wyse 5030 PCoIP zero client allows you to centrally manage your virtual desktops in a data center while still providing rich multimedia, high-resolution 3D graphics, HD media, and full USB peripheral interoperability locally over a LAN or remotely over a WAN. Optimized
compression algorithms operate in real-time to achieve the best possible image quality for the available network bandwidth.

With Wyse thin clients, customers get a complete services portfolio including Deployment Services, ProSupport and Accidental Damage service, giving Dell business partners end-to-end support throughout the product lifecycle.

Cool, simple performance

The 5030 PCoIP zero client for VMware draws under 9 watts of power, creating cooler, quieter working environments. Wyse zero clients for VMware receive and decode signals from the PCoIP host to create standard PC interfaces for the display, USB peripherals and audio.

Manufacturer Part Number
4NH9X
EAN/UPC
0884116212874,884116212874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor Teradici TERA2321 PCoIP
  • Memory 32MB Flash / 512MB RAM DDR3
  • Power Worldwide auto-sensing 100–240 VAC,
  • 50/60Hz power supply, Multifunction power button LED
  • Power consumption Less than 9 watts
  • Security Built-in Kensington security slot (cable sold separately)
  • Certifications
  • (Based on US ratings) VMware Ready, PCoIP Connected
  • I/O peripheral support
  • DisplayPort, DVI-I port (1 VGA adapter included)
  • Four External USB 2.0 ports (2 front, 2 back)
  • Optional DisplayPort to DVI (adapter sold separately)
  • Networking 10/100/1000 Base-T Gigabit Ethernet
  • Optional Fiber SFP Module Ready (Mutually Exclusive with RJ45)
  • Display
  • VESA monitor support with Display Data Control (DDC)
  • for automatic setting of resolution and refresh rate
  • One display 2560 x 1600@60Hz, Color Depth: 8, 15, 16 or 24bpp
  • Two displays 1920 x 1200@60Hz, Color Depth: 8, 15, 16 or 24bpp
  • Audio Composite Audio 1/8-inch mini jack
  • Output: 1/8-inch mini jack, full 16-bit stereo, 48KHz sample rate
  • Dimensions
  • Height x Width x Depth
  • 29 mm x 177 mm x 116 mm (1.14 in x 6.97 in x 4.57 in)
  • Weight 0.48kg (1.06lb)
  • Mountings Horizontal feet
  • Optional mount - Vertical feet
  • Temperature range
  • Horizontal position 10° to 40° C (50° to 104° F)
  • Vertical position, power button up 10° to 40° C (50° to 104° F)
  • Storage -10° to 60° C (14° to 140° F)
  • Humidity Condensing 20% to 80%
  • Non-condensing 10% to 95%
  • Keyboard and mouse Enhanced USB keyboard with Windows Keys (104 keys)
  • USB optical mouse are also available and sold separately (availability varies by region).
  • Warranty 3-year limited hardware warranty
  • Support and deployment Complete services portfolio including Deployment Services, ProSupport and Accidental Damage service.