3020 Zero Client

Simplified performance.

Efficient, easy-to-use thin clients for cost-effective virtual desktop sites.

Easy to use and manage

Build out a simple or vast virtual desktop infrastructure (VDI) and stay within your budget using Wyse 3000 series thin clients. This easy-to-use family of clients for Citrix®, Microsoft®, VMware® or Wyse vWorkspace environments includes models that are available with virus-immune Wyse ThinOS or Wyse enhanced Ubuntu™ Linux®. All offer vibrant multimedia performance, System-on-Chip (SoC) processors and hands-off Wyse Automated Management capability.

Exceptional functionality

Empower your team with enterprise-class thin clients on an entry-level budget. 3000 series thin clients feature a wealth of premium Wyse cloud client features, and unlike traditional budget clients, 3000 series thin clients are ready to connect to almost any environment, including web-based applications and services.

3000 series thin clients can quickly process virtually any daily task with powerful System-on-Chip (SoC) processors. A built-in hardware media processor helps deliver smooth imagery, bi-directional audio and flash playback performance. The 3020 thin client offers even greater functionality with support for up to two digital displays, a dual-band WiFi option and Microsoft RemoteFX certification for high-end graphics.

Environmentally-conscious for long-term value

Designed for cost-effective virtual desktop deployments, the Wyse 3000 series thin clients deliver great value from day one with minimal initial investment and power-efficient operation that help lower your cost of ownership. Additionally, Dell practices environmentally aware design with an ISO 14001-based environmental management system and WEEE recycling processes. All Wyse products meet stringent RoHS requirements and EPEAT compliance.

Manufacturer Part Number
8JD4W
EAN/UPC
0884116212737,884116212737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

VESA monitor support with Display Data Control (DDC) for automatic setting of resolution and refresh rate.

Processor

Marvell® ARMADA™ (Dual Core PXA2128 1.2 GHz system-on-chip (SoC))

Operating System

Dell Wyse Zero Engine (ICA 2.1)

Memory

4GB Flash / 2GB RAM DDR3

Graphics

Integrated in SoC, including support for Citrix HDX 3D

Power

Worldwide auto-sensing 100-240 VAC, 50/60 Hz.; Phase V external and EuP ; compliant power adapter

Audio

Composite audio jack: 1/8-inch mini, 16-bit stereo. - Internal mono speaker

Bluetooth

N/A

Keyboard

Enhanced USB keyboard with Windows Keys (104 keys) and PS/2 mouse port included

Primary Optical Device

N/A

Primary Storage

4G FLASH / 2G RAM

Camera Microphone

N/A

Warranty

3-year limited hardware warranty

VPRO

N/A

Networking

10/100/1000 Base-T Gigabit Ethernet; Optional internal wireless 802.11 a/b/g/n, dual radio and dual antenna @ 300 Mbps

ports / slots

One DVI-I port, DVI to VGA (DB-15) adapter; One DVI-D port; Dual display support with optional DVI-I to DVI-D, plus VGA-monitor splitter cable (sold separately); Four USB 2.0 ports; Serial and parallel connectivity supported through USB 2.0 adapters

Included productivity

N/A

Included software

OS:Zero engine

Starting weight

0.5 kg (1.1 lbs)

Dimensions

35mm x 176mm x 121 mm (1.38 inch x 6.94 inches x 4.75 inches)

Other

E-Star

Comments

Legacy: T00DX 909627-01L    

Base SKU

210-AGDX