Finisar's FTLX8574D3BCL 10Gb/s SFP+ optical transceivers are designed for use in 10-Gigabit Ethernet links over multimode fiber. They are compliant with SFF-8431, SFF-8432, IEEE 802.3-2012 10GBASE-SR/SW and 10G Fibre Channel 1200-Mx-SN-I. Digital diagnostics functions are available via a 2-wire serial interface, as specified in SFF-8472. The FTLX8574D3BCL is a "limiting module", i.e., it employs a limiting receiver. Host board designers using an EDC PHY IC should follow the IC manufacturer's recommended settings for interoperating the host-board EDC PHY with a limiting receiver SFP+ module. The optical transceiver is compliant per the RoHS Directive 2011/65/EU. See Finisar Application Note AN-2038 for more details.
Note:
Distance: 400 m
Data Rate (max): 10.5 Gb/s
Protocol: 10x Fibre Channel Compliant, 10 Gigabit, Ethernet Compliant, Wireless CPRI Compliant
Low End Case Temperature (°C): -5
High End Case Temperature (°C): 70
Diagnostics: Digital
Transmitter: VCSEL
Receiver: PIN
Voltage Supply: 3.3
Connector: LC
Wavelength: 850nm Band